Amphenol Corporation Modular Jacks RJE061881120H

Description
Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Shield, High Temperature., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE061881120H.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Shield, High Temperature., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE061881120H.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE061881120H - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE061881120H
Modular Jacks RJE061881120H
Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Shield, High Temperature., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE061881120H.

Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Shield, High Temperature., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE061881120H.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJE061881120H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE061881120H
Modular Connectors / Ethernet Connectors RJE061881120H
8P8C, Vertical, Shielded with Panel Stop

8P8C, Vertical, Shielded with Panel Stop

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE061881120H-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE061881120H-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE061881120H-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 39M0936 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
39M0936
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 39M0936
RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJE061881120H RJE061881120H RJE061881120H 664-RJE061881120H-ND 39M0936
Product Name Modular Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28587-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details