Sensata Technologies ACW4 CANopen Absolute Single Turn Modular Sensors

Description
With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating temperature range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – CANopen interface. Available resolution up to 12 bits per revolution. Also available: analog, PWM and SSI outputs. Standard PVC + SUBD9 connector.
Request a Quote Datasheet
Description
With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating temperature range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – CANopen interface. Available resolution up to 12 bits per revolution. Also available: analog, PWM and SSI outputs. Standard PVC + SUBD9 connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACW4 CANopen Absolute Single Turn Modular Sensors -  - Sensata Technologies
Attleboro, MA, United States
ACW4 CANopen Absolute Single Turn Modular Sensors
ACW4 CANopen Absolute Single Turn Modular Sensors
With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating temperature range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – CANopen interface. Available resolution up to 12 bits per revolution. Also available: analog, PWM and SSI outputs. Standard PVC + SUBD9 connector.
  • With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it.
  • Application fields : agriculture, construction, forestry vehicles, medical, solar panels...
  • Robustness and excellent resistance to shocks / vibrations.
  • Standard IP 67 protection (IP69K option).
  • Operating temperature range: -40°C to 85°C (-40..+125°C option).
  • Magnetic technology.
  • Universal supply 5 to 30Vdc – CANopen interface.
  • Available resolution up to 12 bits per revolution.
  • Also available: analog, PWM and SSI outputs.
  • Standard PVC + SUBD9 connector.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Position Sensors
Product Name ACW4 CANopen Absolute Single Turn Modular Sensors
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

9850 Gen II Series Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
1201-1801 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details
9800 Series Model 9813-14 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
1222-1822 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 320 to 350 degrees
Classification Sensor Element/Chip
View Details