Sensata Technologies ACW4 Analog Absolute Single Turn Modular Sensors

Description
With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating Temperature Range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – analog output interface. Available resolutions up to 12 bits per revolution. Also Available: PWM, CANopen and SSI outputs. Standard PVC or PUR cable output. Consult us for integration in particular magnetic environment (motor/brake, etc...)
Request a Quote Datasheet
Description
With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating Temperature Range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – analog output interface. Available resolutions up to 12 bits per revolution. Also Available: PWM, CANopen and SSI outputs. Standard PVC or PUR cable output. Consult us for integration in particular magnetic environment (motor/brake, etc...)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACW4 Analog Absolute Single Turn Modular Sensors -  - Sensata Technologies
Attleboro, MA, United States
ACW4 Analog Absolute Single Turn Modular Sensors
ACW4 Analog Absolute Single Turn Modular Sensors
With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection (IP69K option). Operating Temperature Range: -40°C to 85°C (-40..+125°C option). Magnetic technology. Universal supply 5 to 30Vdc – analog output interface. Available resolutions up to 12 bits per revolution. Also Available: PWM, CANopen and SSI outputs. Standard PVC or PUR cable output. Consult us for integration in particular magnetic environment (motor/brake, etc...)
  • With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it.
  • Application fields : agriculture, construction, forestry vehicles, medical, solar panels...
  • Robustness and excellent resistance to shocks / vibrations.
  • Standard IP 67 protection (IP69K option).
  • Operating Temperature Range: -40°C to 85°C (-40..+125°C option).
  • Magnetic technology.
  • Universal supply 5 to 30Vdc – analog output interface.
  • Available resolutions up to 12 bits per revolution.
  • Also Available: PWM, CANopen and SSI outputs.
  • Standard PVC or PUR cable output.
  • Consult us for integration in particular magnetic environment (motor/brake, etc...)
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Position Sensors
Product Name ACW4 Analog Absolute Single Turn Modular Sensors
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

1200-1800 Series 1601 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 320 to 350 degrees
Classification Sensor Element/Chip
View Details
9800 Series Model 9807-08 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
1200-1800 Series 1501 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 320 to 350 degrees
Classification Sensor Element/Chip
View Details
9800 Series Model 9831-32 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details