GAO Tek, Inc. Datasheets for Fiber Optic Transceivers

Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more

Product Name Notes
1.25G CWDM GBIC,70km,47=1470~16 10nm wavelength,compatibl e with Finisar completely
1.25G CWDM GBIC,70km,XX=1470~16 10nm wavelength,compatibl e with Finisar completely
1.25G CWDM SFP,80km, compatible with Finisar completely
1.25G SFP LX
1000BASE-LX GBIC,1310nm,10km,bra nd new with retail box,compatible with Huawei completely
1000BASE-LX GBIC,1310nm,10km,bra nd new with retail box,comptible with Riverstone completely
1000BASE-LX GBIC
1000BASE-LX SFP ,1310nm,10km,brand new with retail box,comptible with Riverstone completely
1000BASE-LX SFP,1310nm,10km,bran d new with retail box,compatible with Finsar completely
1000BASE-SX GBIC,850nm,550m,bran d new with retail box,compatible with Huawei completely
1000BASE-SX GBIC,850nm,550m,bran d new with retail box,comptible with Riverstone completely
1000BASE-SX SFP,850nm,550m,brand new with retail box,compatible with Finisar completely
1000BASE-SX SFP,MMF,850nm,550M,c ompatible with Huawei completely
1000BASE-T GBIC,Copper,brand new in retail box,compatile with Riverstone completely
1000BASE-T GBIC,copper,compatib le with Huawei completely
1000BASE-T SFP transceiver module for copper networks
1000BASE-T SFP,Copper,brand new in retail box,compatile with Riverstone completely
1000BASE-T SFP,copper,compatibl e with Huawei completely
1000BASE-ZX GBIC,1550nm,100Km,br and new with retail box,compatible with Huawei completely
1000BASE-ZX GBIC,1550nm,40Km,bra nd new with retail box,compatible with Huawei completely
1000BASE-ZX GBIC,1550nm,70Km,bra nd new with retail box,compatible with Finisar completely
1000BASE-ZX GBIC,1550nm,70Km,bra nd new with retail box,compatible with Huawei completely
1000BASE-ZX GBIC,1550nm,70km,bra nd new with retail box,comptible with Riverstone completely
1000BASE-ZX SFP,SMF
100BASE-X Small Form-factor Pluggable (SFP) is a hot-swappable input/output device that plugs into a Fast Ethernet port or slot, linking the port with the network.
100BASE-ZX SFP (GLC-FE-100ZX) operates on ordinary single-mode fiber-optic (SMF) link spans up to 80 kilometers long. 100BASE-X Small Form-factor Pluggable (SFP) is a hot-swappable input/output device that plugs into a...
10G XFR LR,1310nm,10KM
10GBASE-ER X2 Module for SMF,40KM,brand new in retail box,compatible with Cisco completely
10GBASE-LR X2 Module for SMF,1310nm wavelength,10KM,bran d new in retail box,compatible with Cisco completely
10GBASE-LR/LW,OC-192 SR-1,1200-SM-LL-L,Fi nisar Original New Bulk
10GBASE-SR X2 Module for MMF,brand new in retail box,compatible with Cisco completely
10GBASE-SR XFP Module for MMF,850nm,300M
1G/2G SFP,1310nm,DDM,10km, Finisar Original Usednew bulk
2.67G CWDM SFP,100km, compatible with Finisar completely
2.67G CWDM SFP,50km, compatible with Finisar completely
Cisco Compatible 100BASE-FX SFP module for 100-Mb ports, 2KM over MMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the...
Cisco Compatible 100BASE-LX10 SFP for Fast Ethernet SFP ports,10 km over SMF, 1310-nm wavelength. The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects...
Cisco Compatible CWDM 1270-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1310-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1330-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1370-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1410-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1430-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1450-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1470-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1470-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1490-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1490-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1490-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel
Cisco Compatible CWDM 1510-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1530-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1530-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1550-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1550-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1570-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1570-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1590-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible CWDM 1610-nm GBIC; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible Transceiver CWDM 1350-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Cisco Compatible Transceiver CWDM 1390-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
Enterasys Compatible 1000BASE-LX GBIC
Enterasys Compatible 1000BASE-SX GBIC
ER/EW 10 Gigabit Ethernet XFP, LC, 40km reach typical on 9/125um SMF, 1550nm
Finisar Compatible Transceiver
FWDM-1619-7D-51,Fini sar Compatible,FWDM Finisar,1619 Finisar,7D Finisar,51 Finisar,Finisar
GPIM-09 Enterasys Compatible 1000BASE-LX GBIC
IR-1 OC-3c/OC-12c SONET/SDH SFP, LC, 15km reach typical on 9/125um SMF, 1310nm
IR-1 OC-48c SONET/SDH SFP, LC, 15km reach typical on 9/125um SMF, 1310nm
LR-2 OC-48c SONET/SDH SFP, LC, 80km reach typical on 9/125um SMF, 1550nm
LR/LW 10 Gigabit Ethernet XFP, LC, 10km reach typical on 9/125um SMF, 1310nm
LS-SFP-LH-1310 Huawei Compatible Transceiver,1000Base -LX SFP,SMF,1310nm,40KM
LS-SFP-LH-1550 Huawei Compatible Transceiver,1000Base -ZX SFP,SMF,1550nm,40KM
LS-SFP-LX Huawei Compatible Transceiver,1000Base -LX SFP,SMF,1310nm,10km
LS-SFP-ZX Huawei Compatible Transceiver,1000Base -ZX SFP,SMF,1550nm,70km
LX Gigabit Ethernet SFP optics module, LC connector, 10km reach typical on 9/125um SMF,1310nm
MGIBC-LC01 Compatible Gigabit Ethernet SFP
Netgear Compatible 1000BASE-LX/LH SFP transceiver module for MMF, 1300-nm wavelength The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of...
Netgear Compatible 1000BASE-SX SFP transceiver module for MMF, 850-nm wavelength The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of...
Netgear Compatible 1000BASE-ZX SFP transceiver module for MMF, 1550-nm wavelength The SFP transceiver modules are hot-pluggable I/O devices that plug into module sockets. The transceiver connects the electrical circuitry of...
Netgear Compatible Transceiver
OC-12/STM-4 pluggable intermediate-reach (15 km) transceiver module, 1310-nm wavelength
OC-12/STM-4 pluggable long-reach (40 km) transceiver module, 1310-nm wavelength, LC connector
OC-12/STM-4 pluggable long-reach (80 km) transceiver module, 1550-nm wavelength, LC connector
OC-12/STM-4 pluggable short-reach (2 km) transceiver module, 1310-nm wavelength, LC connector
OC-3/STM-1 pluggable intermediate-reach (15 km) transceiver module, 1310-nm wavelength, LC connector
OC-3/STM-1 pluggable long-reach (40 km) transceiver module, 1310-nm wavelength, LC connector
OC-3/STM-1 pluggable long-reach (80 km) transceiver module, 1550-nm wavelength, LC connector
OC-3/STM-1 pluggable short-reach (2 km) transceiver module, 1310-nm wavelength, LC connector
OC-48c/STM-16 pluggable intermediate-reach (15 km) transceiver module, 1310-nm wavelength, LC connector
OC-48c/STM-16 pluggable long-reach (80 km) transceiver module, 1550-nm wavelength, LC connector,DFB Laser Transmitter,APD recevier
OC-48c/STM-16 pluggable short-reach (2 km) transceiver module, 1310-nm wavelength, LC connector
SFPGE-11 Riverstone Compatible Transceiver,1000Base -SX SFP,MMF,850nm,550M
SR/SW 10 Gigabit Ethernet XFP, LC, 26m reach typical on 62.5um MMF, 300m reach typical on 50/125um MMF, 850nm
SX Gigabit Ethernet SFP optics module, LC connector. 220m reach on typical 62.5um MMF, 550m reach typical on 50um MMF, 850nm
TEG-GBS10 Trendware Compatible 1000BASE-LX GBIC
The 10GBASE-ER XENPAK compatible fiber optic transceiver is compliant with IEEE 802.3ae and XENPAK Multi-Source Agreement (MSA) Rev 3.0 standards.
The 3Com compatible 1000Base-LX SFP fiber optic transceiver workd with SFP modules supported by 3Com devices.
The 3Com compatible 1000Base-ZX SFP transceiver is designed for single-mode fiber (SMF) and operates at a nominal wavelength of 1550 nm.
The 3Com compatible 10GBASE-SR XENPAK transceiver (3CXENPAK94) uses an 850 nm VCSEL Laser Diode to achieve a transmission distance of up to 300 m
The 3Com hot-pluggable GBIC fiber optic transceiver is designed for single-mode fiber and offers increased flexibility for Gigabit Ethernet connections.
The 3CXENPAK96 transceiver is a hot pluggable module in the Z-direction and is used in typical router line card applications, storage, IP network and LAN.
The Alcatel compatible 1000Base-LX SFP fiber optic transceiver worked with SFP modules supported by Alcatel devices.
The Alcatel compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The Alcatel compatible GBIC fiber optic transceiver is specially designed for Gigabit Ethernet, fiber channel and other applications.
The Alcatel hot-pluggable GBIC fiber optic transceiver is designed for single-mode fiber and can be used in conjunction with GBIC modules supported by Alcatel devices.
The Allied Telesyn compatible 1000Base-LX SFP fiber optic transceiver operates at a nominal wavelength of 1310 nm and workd with SFP modules supported by Allied Telesyn devices.
The Allied Telesyn compatible 1000Base-LX SFP transceiver is designed for single-mode fiber (SMF) and operates at a nominal wavelength of 1550 nm.
The Allied Telesyn compatible GBIC fiber optic transceiver is designed for single-mode fiber and offers increased flexibility for Gigabit Ethernet connections.
The Allied Telesyn compatible hot- pluggable GBIC fiber optic transceiver operates at the wavelength of 1310 nm for single-mode fiber and offers increased flexibility for Gigabit Ethernet connections.
The Avaya compatible 1000Base-LX SFP fiber optic transceiver is compliant with SFP Multi-Source Agreement (MSA) Specification and SFF-8472.
The Avaya compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, and can also be used as a high speed I/O interface for file servers.
The Avaya compatible GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet, fiber channel links and other applications.
The Avaya compatible small form factor fiber optic transceiver operates at the wavelength of 1550 nm for multi-mode fiber (MMF).
The Cisco compatible 1000Base-LX SFP fiber optic transceiver is compliant with SFP Multi-Source Agreement (MSA) Specification and SFF-8472.
The Cisco Compatible 10GBASE-ER Module supports a link length of 40 kilometers on standard single-mode fiber (SMF) (G.652). The range of Cisco Compatible 10GBASE XENPAK modules offers customers a wide...
The Cisco Compatible 10GBASE-SR Module supports a link length of 26 meters on standard FDDI grade MMF. Up to 300-meter link lengths are possible when using 2000 MHz/km MMF The...
The Cisco Compatible 10GBASE-ZR Module supports link lengths of up to about 80 kilometers on SMF. The range of Cisco Compatible 10GBASE XENPAK modules offers customers a wide variety of...
The Cisco compatible fiber optic transceivers are compliant with SFP Multi-Source Agreement (MSA) Specification and SFF-8472.
The Cisco compatible fiber optic transceivers are designed to be compliant with SFF-8472 SFP Multi-source Agreement (MSA).
The Cisco compatible fiber optic transceivers are fully compatible with all Cisco series switches and modules which support SFP transceivers.
The Cisco compatible fiber optic transceivers are widely used for IEEE 802.3ah 100BASE-BX10 and OC-3/STM-1 SONET/SDH single fiber communications.
The Cisco compatible fiber optic transceivers can be used for Gigabit Ethernet 1000BASE-BX and Fiber Channel by using 1310 nm/1490 nm transmitter and 1490 nm /1310 nm receiver.
The Cisco compatible fiber optic transceivers feature low power dissipation and are widely used for Fast Ethernet and Point-to-Point FTTX application.
The Cisco compatible fiber optic transceivers have a long transmission distance of up to 40 km.
The Cisco compatible fiber optic transceivers have a long transmission distance of up to 80 km.
The Cisco compatible GBIC fiber optic transceiver is compliant with IEEE 802.3z Gigabit Ethernet standard and Gigabit interface converter specification Rev. 5.5.
The Cisco compatible GBIC fiber optic transceiver operates at a nominal wavelength of 1310 nm for single-mode fiber.
The Cisco compatible SFP fiber optic transceiver with DDM is designed for single-mode fiber (SMF) and operates at a nominal wavelength of 1310 nm.
The Cisco compatible small form factor fiber optic transceiver is widely used for bi-directional serial optical data communications such as Gigabit Ethernet 1000BASE-SX and Fiber Channel.
The Cisco compatible small form factor fiber optic transceiver is widely used for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The D-Link compatible 1000Base-LX SFP fiber optic transceiver operates at a wavelength of 1310 nm and has a long transmission distance of up to 20 km
The D-Link compatible 1000Base-SX GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet, fiber channel links and other applications.
The D-Link compatible fiber optic transceivers provide a long transmission distance of up to 40 km over 9/125 micron single mode fiber.
The D-Link compatible GBIC fiber optic transceiver operates at a wavelength of 1310 nm and is designed for single-mode fiber.
The D-Link compatible small form factor fiber optic transceiver is widely used for Gigabit Ethernet switches and routers, Fiber Channel switches, Metro Edge switch and XDSL Applications.
The D-Link compatible small form factor fiber optic transceivers can be used to connect with switches, servers and fiber modules on a campus or metropolitan area network (MAN).
The Extreme compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro/Access Networks and Other Optical Links.
The Extreme compatible 1000Base-SX GBIC fiber optic transceiver operates at the wavelength of 850 nm and is designed for multi-mode fiber (MMF).
The Extreme Compatible 10GBASE-SR XENPAK Transceiver uses an 850 nm VCSEL Laser Diode to achieve a transmission distance of up to 300 m.
The Extreme compatible fiber optic transceiver is compliant with IEEE 802.3ae and XENPAK Multi-Source Agreement (MSA) Rev 3.0 standards.
The Extreme compatible GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet Links, Fiber Channel links, and SONET/SDH equipment interconnect.
The Extreme compatible small form factor fiber optic transceiver has a long transmission distance of up to 80 km over 9 micron single mode fiber (SMF).
The fiber optic transceiver is a hot pluggable module in the Z-direction and is used in typical router line card applications, storage, IP network and LAN.
The Foundry compatible 1000Base-LX SFP fiber optic transceiver operates at a wavelength of 1310 nm and has a long transmission distance of up to 20 km.
The Foundry Compatible 10GBASE-SR XENPAK Transceiver can be used in switches and modules that support XENPAK transceivers.
The Foundry compatible fiber optic transceiver has a long transmission distance of up to 10 km over single mode fiber.
The Foundry compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The Foundry compatible GBIC fiber optic transceiver is widely used for WDM Gigabit Ethernet Links, Fiber Channel links, and SONET/SDH equipment interconnect
The Foundry compatible small form factor fiber optic transceiver has a long transmission distance up to 120 km over 9 micron single mode fiber.
The Foundry compatible small form factor fiber optic transceiver is widely used for Gigabit Ethernet switches and routers, Fiber Channel switches, Metro Edge switch and XDSL Applications.
The high performance, cost effective 3Com compatible fiber optic transceiver is designed for Metro/Access Networks, Gigabit Ethernet, Fiber Channel and other applications.
The hot pluggable Allied Telesyn compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The hot pluggable D-Link compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The hot pluggable Extreme compatible fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The hot pluggable Nortel compatible fiber optic transceiver is designed for multi-mode fiber (MMF) and operates at a nominal wavelength of 850 nm.
The hot-pluggable Cisco compatible fiber optic transceiver is compliant with SFP Multi-Source Agreement (MSA) Specification and SFF-8472.
The hot-pluggable Cisco compatible fiber optic transceiver is widely used for Gigabit Ethernet Switches and Routers, Fiber Channel Switch infrastructure, Metro Edge Switch, and XDSL applications.
The hot-pluggable Cisco compatible transceiver is used in switches, routers and optical transport devices.
The hot-pluggable GBIC fiber optic transceiver can be used in conjunction with GBIC modules supported by Avaya devices.
The hot-swappable GBIC transceiver is designed for Gigabit Ethernet, fiber channel and other applications and can be used in conjunction with GBIC modules supported by 3Com devices.
The HP compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro Edge switching and XDSL application.
The HP compatible small form factor fiber optic transceiver features digital diagnostic monitoring function and is compliant with SFP Multi Source Agreement (MSA).
The Juniper compatible 1000Base-LX SFP fiber optic transceiver boasts a long transmission distance of up to 20 km over single mode fiber (SMF).
The Juniper Compatible 10GBASE-SR XENPAK fiber optic transceiver is mainly used in typical router/switches line card applications.
The Juniper compatible fiber optic transceiver is a hot pluggable module in the Z-direction and is used in typical router line card applications, storage, IP network and LAN.
The Juniper compatible fiber optic transceiver is widely used for Gigabit Ethernet Switches and Routers, Fiber Channel Switch infrastructure, Metro Edge Switch, and XDSL applications
The Juniper compatible fiber optic transceiver uses a 1310 nm DML Laser Diode to achieve a transmission distance of up to 10 km over standard single mode fiber.
The Juniper compatible small form factor fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The Linksys compatible fiber optic transceiver features low power dissipation and boasts a long transmission distance of up to 40 km over single mode fiber (SMF).
The Linksys compatible small form factor fiber optic transceiver is designed for Gigabit Ethernet, Fiber Channel, switch to switch interface and other applications.
The Netgear Compatible 1000BASE-LX/LH GBIC (AGM722F) operates on ordinary multimode fiber (MMF) optic link spans up to 1815 feet (550 m) long. Connectors: Dual SC/PC connector Note: 1.Only connections with...
The Nortel compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro/Access Networks and Other Optical Links.
The Nortel compatible 1000Base-SX GBIC fiber optic transceiver features a long transmission distance of up to 550 m over multi-mode fiber (MMF).
The Nortel compatible GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet Links, Fiber Channel links, and SONET/SDH equipment interconnect.
The small form factor fiber optic transceiver is fully compatible with original Alcatel transceivers with an 850 nm operating wavelength for MMF.
The transceiver is a fully integrated 10.3 Gbit/s fiber optic optical transceiver module that consists of a 1310 nm wavelength optical transmitter and receiver.
This 1000Base-T GBIC Copper transceiver is fully compatible with original Allied Telesyn transceivers and provides a long transmission distance of up to 100 m.
This 1000Base-T GBIC fiber optic transceiver provides a long transmission distance of up to 100 m and is fully compatible with original Alcatel transceivers.
This 1000Base-T GBIC fiber optic transceiver provides a long transmission distance up to 100 m and is fully compatible with original 3Com transceivers.
This 10GBASE-SR SFP+ transceiver is fully compatible with original HP fiber optical transceivers and provides a maximum link length of 300 m over MMF.
This Alcatel compatible 100Base-FX SFP fiber optic transceiver boasts a long transmission distance of up to 2 km.
This Alcatel compatible 100Base-LX SFP fiber optic transceiver operates at the wavelength of 1310 nm and has a long transmission distance of up to 15 km with single-mode fiber (SMF).
This Alcatel compatible copper SFP fiber optic transceiver boasts a transmission distance of up to 100 m over unshielded twisted pair (UTP) Category 5 Cable.
This Alcatel compatible copper SFP fiber optic transceiver supports1000 Mbps full duplex data-links with 5-level Pulse Amplitude Modulation (PAM) signals.
This Alcatel compatible SFP fiber optic transceiver is a small form factor pluggable module for bi-directional serial optical data communications such as SONET OC-3/SDH STM-1 and Fast Ethernet.
This Alcatel GBIC fiber optic transceiver operates at the wavelength of 1550 nm and is designed for single mode fiber (SMF).
This Allied Telesyn compatible 100Base-FX SFP fiber optic transceiver boasts a long transmission distance of up to 2 km over 50/125 μm multi-mode fiber (MMF).
This Allied Telesyn compatible SFP fiber optic transceiver is widely used for bi-directional serial optical data communications such as SONET OC-3/SDH STM-1 and Fast Ethernet.
This Avaya compatible copper SFP fiber optic transceiver boasts a transmission distance of up to 100 m and provides standard serial ID information.
This Avaya GBIC fiber optic transceiver operates at the wavelength of 1550 nm and boasts a long transmission distance of up to 80 km for single mode fiber (SMF).
This Cisco compatible 1000Base-T GBIC Copper transceiver boasts a long transmission distance of up to 100 m over Category 5 UTP cable.
This Cisco compatible copper 1000Base-T SFP fiber optic transceiver offers along transmission distance of up to 100 m over Cat 5 cable.
This Cisco compatible GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet links, Fiber Channel links and SONET/SDH equipment interconnect.
This Cisco compatible transceiver used with both Gigabit Ethernet 1.25Gbps full-duplex links with an optical link budget of 30dB and fiber channel 1Gbps and 2Gbps full-duplex links.
This Copper GBIC transceiver is fully compatible with original Foundry transceivers and provides a long transmission distance of up to 100 m.
This D-Link compatible 1000Base-T GBIC Copper transceiver provides a long transmission distance of up to 100 m.
This Extreme compatible 1000Base-T GBIC Copper transceiver provides a long transmission distance of up to 100 m.
This Foundry compatible copper SFP fiber optic transceiver boasts a transmission distance of up to 100 m over unshielded twisted pair (UTP) Category 5 Cable.
This Foundry compatible fiber optic transceiver is compliant with Gigabit Interface Convertor (GBIC) specification Rev. 5.5.
This hot pluggable Allied Telesyn compatible SFP fiber optic transceiver operates at the wavelength of 1310 nm and has a long transmission distance of up to 15 km over single-mode...
This hot-pluggable GBIC fiber optic transceiver is compliant with IEEE 802.3z Gigabit Ethernet and RoHS standards.
This hot-pluggable GBIC fiber optic transceiver is designed for single mode fiber and operates at the wavelength of 1550 nm.
This hot-pluggable GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet links, Fiber Channel links and SONET/SDH equipment interconnect.
This hot-pluggable GBIC fiber optic transceiver operates at the wavelength of 1550nm and is designed for single mode fiber (SMF).
This hot-pluggable GBIC fiber optic transceiver provides a 20-pin SCA-2 host connector which is used to connect the converter to the host system.
This HP compatible fiber optic transceiver is designed to transmit and receive optical data over single mode optical fiber for link length of 40 km.
This HP compatible fiber optic transceiver operates at a wavelength of 1310 nm and is designed for single mode fiber (SMF).
This Juniper compatible copper SFP fiber optic transceiver is widely used for 1.25 Gigabit Ethernet over Cat 5 cable, switch to switch interface and router/server interface.
This Linksys compatible copper SFP fiber optic transceiver boasts a long transmission distance of up to 100 m over unshielded twisted pair (UTP) Category 5 Cable.
This multi-mode transceiver is a small form factor pluggable module for bi-directional serial optical data communications such as Gigabit Ethernet 1000BASE-SX and Fiber Channel.
This Nortel compatible 1000Base-T GBIC Copper transceiver boasts a long transmission distance of up to 100 m.
This Nortel compatible copper SFP fiber optic transceiver features low power dissipation and boasts a transmission distance of up to 100 m and provides standard serial ID information.
Trendware Compatible 1000BASE-LX SFP
Trendware Compatible 1000BASE-SX GBIC
Trendware Compatible Gigabit Ethernet SFP
Up to 10.7 Gb/s bi-directional data links
Up to 4.25 Gb/s bi-directional data links
XENPAK Huawei Compatible Module for MMF,850nm,300M
XENPAK Huawei Compatible Module for SMF,1310nm,10km
XENPAK Huawei Compatible Module for SMF,1550nm,40km
XENPAK-10GB-LR Cisco compatible transceiver supports a link length of 10 kilometers on standard single mode fiber.
ZX Gigabit Ethernet SFP optics module, LC connector, 80km reach typical on 9/125um SMF, 1550nm
Zyxel Compatible 1000BASE-SX GBIC
Zyxel Compatible 1000BASE-SX SFP
Zyxel Compatible Gigabit Ethernet SFP
Zyxel Compatible SFP 100M 1310nm, MMF 550m, SMF 20km
Zyxel Compatible SFP 100M 1310nm, MMF, 2km
Zyxel Compatible SFP 100M Rx1310nm, Tx1550nm, SMF 20km
Zyxel Compatible SFP 100M Tx1310nm, Rx1550nm, SMF 20km
Zyxel Compatible SFP
Zyxel Compatible Transceiver Gigabit Ethernet SFP1310nm, 40km
Zyxel Compatible Transceiver Gigabit Ethernet Tx1310nm, Rx1490nm, 10km
Zyxel Compatible Transceiver Gigabit Ethernet Tx1490nm, Rx1310nm, 10km
Zyxel Compatible Transceiver SFP