GAO Tek, Inc. 433 MHz. Active RFID Circular Polarised Patch Antenna 304004

Description
The L-AN350 Wavetrend Patch has been designed for optimal RF receiving performance with the Wavetrend L-RX201 and W-RX201 readers to receive tags that are located in various orientations.
Description
The L-AN350 Wavetrend Patch has been designed for optimal RF receiving performance with the Wavetrend L-RX201 and W-RX201 readers to receive tags that are located in various orientations.

Suppliers

Company
Product
Description
Supplier Links
433 MHz. Active RFID Circular Polarised Patch Antenna - 304004 - GAO Tek, Inc.
Toronto, Ontario, Canada
433 MHz. Active RFID Circular Polarised Patch Antenna
304004
433 MHz. Active RFID Circular Polarised Patch Antenna 304004
The L-AN350 Wavetrend Patch has been designed for optimal RF receiving performance with the Wavetrend L-RX201 and W-RX201 readers to receive tags that are located in various orientations.

The L-AN350 Wavetrend Patch has been designed for optimal RF receiving performance with the Wavetrend L-RX201 and W-RX201 readers to receive tags that are located in various orientations.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 304004
Product Name 433 MHz. Active RFID Circular Polarised Patch Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
WiFi Antennas - 1408057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details