GAO Tek, Inc. UHF 902 MHz. Gen 2 RFID 2 in 1 Antenna 326004

Description
The antenna is designed to operate with the 8 port Gen 2 reader, but can also be used with any application that requires a circular polarization for transponder reading/excitation. There are two connection ports on one antenna, one for transmitting, and the other for receiving. The intelligent design is to ensure maximum performance delivered to all applications.

Suppliers

Company
Product
Description
Supplier Links
UHF 902 MHz. Gen 2 RFID 2 in 1 Antenna - 326004 - GAO Tek, Inc.
Toronto, Ontario, Canada
UHF 902 MHz. Gen 2 RFID 2 in 1 Antenna
326004
UHF 902 MHz. Gen 2 RFID 2 in 1 Antenna 326004
The antenna is designed to operate with the 8 port Gen 2 reader, but can also be used with any application that requires a circular polarization for transponder reading/excitation. There are two connection ports on one antenna, one for transmitting, and the other for receiving. The intelligent design is to ensure maximum performance delivered to all applications.

The antenna is designed to operate with the 8 port Gen 2 reader, but can also be used with any application that requires a circular polarization for transponder reading/excitation. There are two connection ports on one antenna, one for transmitting, and the other for receiving. The intelligent design is to ensure maximum performance delivered to all applications.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 326004
Product Name UHF 902 MHz. Gen 2 RFID 2 in 1 Antenna
Unlock Full Specs
to access all available technical data

Similar Products

 - 1248878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
IEEE 802.11 ac/a/b/g/n + Bluetooth 4.2 HS standard 2T2R dual band dual antenna - AIW-152 - Advantech
Specs
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details