GAO Tek, Inc. Circular Polarized Antenna 326008

Description
This circularly-polarized antenna supports a stable delivery of UHF energy in a radial symmetrical pattern allowing for the ability to read RFID tags regardless of orientation.
Description
This circularly-polarized antenna supports a stable delivery of UHF energy in a radial symmetrical pattern allowing for the ability to read RFID tags regardless of orientation.

Suppliers

Company
Product
Description
Supplier Links
Circular Polarized Antenna - 326008 - GAO Tek, Inc.
Toronto, Ontario, Canada
Circular Polarized Antenna
326008
Circular Polarized Antenna 326008
This circularly-polarized antenna supports a stable delivery of UHF energy in a radial symmetrical pattern allowing for the ability to read RFID tags regardless of orientation.

This circularly-polarized antenna supports a stable delivery of UHF energy in a radial symmetrical pattern allowing for the ability to read RFID tags regardless of orientation.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 326008
Product Name Circular Polarized Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details