GAO Tek, Inc. Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| The automotive diagnostics oscilloscope has a maximum real-time sample rate of 200 MS/s and provides a large memory depth of 10 k to 16 M per channel. | |
| This 25 to 100 MHz bandwidth 2 channel digital storage oscilloscope is commonly used for electronic circuit debugging, circuit testing, design and manufacture, education and training, automobile maintenance and testing. | |
| This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and... | |
| This 60 MHz USB PC based oscilloscope is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications. | |
| This digital storage oscilloscope efficiently solves complicated trigger problems and is commonly used for the maintenance of electronic equipment and laboratory work. | |
| This digital storage oscilloscope offers fast fourier transformations (FFT) function for bandwidth testing and provides convenient timing state display for logic debugging. | |
| This dual channel portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options. | |
| This easy-to-use digital storage oscilloscope is suitable for field use in sciences, medicine, engineering and telecommunications. | |
| This handheld digital oscilloscope has a sampling rate of 250 MSa/s in dual channel and a 60 MHz bandwidth and all the functions of a digital multi meter (DMM). | |
| This handheld two channel digital oscilloscope has 20 MHz bandwidth and offers up to 100 MS/s real-time sampling rate at a memory depth of 6 k per channel. | |
| This portable digital oscilloscope with up to 250 MSa/s real-time sample rate, 40 MHz bandwidth and 4 k memory depth per channel. | |
| This portable digital storage oscilloscope combines a digital oscilloscope, a logic analyzer, a FFT spectrum analyzer, an electronic counter and a clock Jitter analyzer into one unit. | |
| This portable digital storage oscilloscope features up to 1 GS/s single shot sampling rate and up to 20 GS/s repeat sampling rate. | |
| This portable two channel 100 MHz 250 MS/s digital oscilloscope is an ideal instrument for technicians and is widely used for electronic circuit debugging, circuit testing, design and manufacture, education... | |
| This portable two channel 150 MHz 250 MS/s digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options. | |
| This protable dual channel digital oscilloscope features mathematical functions, advanced triggering methods, FFT spectrum analysis and automatic parameter measurements. | |
| This two channel 60 MHz 250 MSa/s portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options. | |
| This two channel digital storage offers up to 1 GS/s real-time sample rate. It has 60 MHz bandwidth and 4 k memory depth per channel. | |
| This two channel digital storage oscilloscope is an electronic monitoring device which offers up to 250 MS/s real-time sample rate and operates at a 25 MHz bandwidth. | |
| This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate at a memory depth of 4 k per channel and a 150 MHz bandwidth | |
| This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate. It has 150 MHz bandwidth and 4 k memory depth per channel. | |
| This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate. It has 40 MHz bandwidth and 4 k memory depth per channel. | |
| This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate. It has 60 MHz bandwidth and 4 k memory depth per channel. | |
| This two channel digital storage oscilloscope offers up to 250 MS/s real-time sample rate at a memory depth of 4 k per channel. It has 60 MHz bandwidth. | |
| This two channel low bandwidth digital oscilloscope performs FFT spectrum analysis and observes exact wave shape of an electrical signal. | |
| This two channel portable 200 MHz digital oscilloscope with up to 1 GS/s real-time sample rate and 4 k memory depth per channel is used for electronic circuit debugging. | |
| This USB PC based oscilloscope is one of the most versatile and widely-used electronic instruments. It is designed to analyze and display the spectrum of a repetitive event. This oscilloscope... |