GAO Tek, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Comply with IEEE 802.3 10Base-T Standard | |
| Supports IEEE 802.3x full-duplex flow control and back pressure half-duplex flow control | |
| The Gigabit Fiber Media Converter extends the transmission distance of a network from 100m over copper wires to up to 80 km through optical fiber link. |