GAO Tek, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Comply with IEEE 802.3 10Base-T Standard | |
| Supports IEEE 802.3x full-duplex flow control and back pressure half-duplex flow control | |
| The Gigabit Fiber Media Converter extends the transmission distance of a network from 100m over copper wires to up to 80 km through optical fiber link. |