GAO Tek, Inc. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| Choice of SC, ST or LC connector for multimode and single mode | |
| Data Transfer Rate:2000 Mbps for Full-duplex at 1000Mbps speed | |
| The media converter is specifically designed for mission-critical networks such as Telco/ISP backbones or enterprise networks. | |
| This 10/100/1000M media converter operates at a speed of 1000Mb/s over both optical and electric channels. It supports single-mode and multi-mode fibers with a transmission distance of up to 80... | |
| This 10/100M media converter is designed for photoelectric conversion between 10/100 Base-TX and 100Base-FX. The converter can be used to connect servers, workstations, hubs and switches. It supports both single... |