GAO Tek, Inc. 134.2 kHz ASA Fixed Reader Antenna Panel 312002

Description
This 134.2kHz ASA fixed reader antenna panel is designed for use along with the 134.2 kHz DSP Long Range Fixed RFID Readers (GAO 212007) and is designed for applications with demands for long distance identification and a large reading volume, such as cattle farms, slaughterhouses, packing plants or livestock markets.
Description
This 134.2kHz ASA fixed reader antenna panel is designed for use along with the 134.2 kHz DSP Long Range Fixed RFID Readers (GAO 212007) and is designed for applications with demands for long distance identification and a large reading volume, such as cattle farms, slaughterhouses, packing plants or livestock markets.

Suppliers

Company
Product
Description
Supplier Links
134.2 kHz ASA Fixed Reader Antenna Panel - 312002 - GAO Tek, Inc.
Toronto, Ontario, Canada
134.2 kHz ASA Fixed Reader Antenna Panel
312002
134.2 kHz ASA Fixed Reader Antenna Panel 312002
This 134.2kHz ASA fixed reader antenna panel is designed for use along with the 134.2 kHz DSP Long Range Fixed RFID Readers (GAO 212007) and is designed for applications with demands for long distance identification and a large reading volume, such as cattle farms, slaughterhouses, packing plants or livestock markets.

This 134.2kHz ASA fixed reader antenna panel is designed for use along with the 134.2 kHz DSP Long Range Fixed RFID Readers (GAO 212007) and is designed for applications with demands for long distance identification and a large reading volume, such as cattle farms, slaughterhouses, packing plants or livestock markets.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 312002
Product Name 134.2 kHz ASA Fixed Reader Antenna Panel
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
GSM & GPRS Antennas - 1248709 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details