GAO Tek, Inc. Datasheets for RFID Readers
RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more
| Product Name | Notes |
|---|---|
| 125 KHz RFID LF Handheld Reader | |
| 125kHz or 13.56MHz dual frequency RFID reader is primarily used for authorization or login to POS terminals or any device that requires security prior to being used. | |
| 125KHz RFID LF Bluetooth Reader | |
| 211001 RFID Code Verifier Proximity Reader with LCD Display is so-called RFID card reader and it is based on RFID technology. | |
| 211002 reader is a compact RFID reader module for PDA / Pocket PC with CF card interface. GAO RFID Inc. is an international leading provider of engineering development tools, RFID... | |
| 211003 HID Card RFID Reader. GAO RFID Inc. is an international leading provider of engineering development tools, RFID hardware, security products, test and measurement instruments, and electronic components. | |
| 211005 is an extended range proximity reader featuring compact dimensions and read range of up to 90 cm. GAORFID Inc. is an international leading provider of engineering development tools, RFID... | |
| 221001 PDA CF Interface RFID Reader (125KHz) for HID is a compact RFID reader module for PDA / Pocket PC with CF card interface. GAO RFID Inc. is an international... | |
| 221002 is a solid and wearable RFID PROXPOINT Card Reader. GAO RFID Inc. is an international leading provider of engineering development tools, RFID hardware, security products, test and measurement instruments,... | |
| By adding mobility to Motorola's proven reader technology, companies can extend the reach of their RFID network throughout the enterprise environment. Designed for true mobility, the device is cable-free, provides... | |
| Function: scans RFID tags & stores their ID-codes | |
| GAO's UHF EPC Class 1 Gen 2 handheld RFID reader features an industry leading read range of 7 meters in open space and up to 11 meters in an indoor... | |
| Highly sensitive UHF semi-passive RFID reader performs well even in environments near liquids, metals and other RF-unfriendly conditions | |
| It is a full featured mouse-sized HF RFID Reader/Writer available for both UHF and HF RFID frequencies. | |
| Logistics, Field Service, Time and Attendance The 222001 reader supports FDX only and not HDX | |
| Modular reader unit with 8 antenna ports, 4 for reading, 4 ports for listening and usable in harsh environments makes this unit a premier amongst Gen 2 readers. Fully US... | |
| Passive UHF RFID Tag - Max (Laminated Label Finish) | |
| Plug and Play Secure Digital Reader that supports a wide range of RFID tag protocols enabling a larger range of potential application capabilities. Applications such as Contactless/cashless payment systems, public... | |
| The 13.56 MHz DESFire configurable reader is widely used in applications such as access control system, time attendance, guest registration system and identification authentication and authorization and identity. | |
| The 13.56 MHz RFID HF Rugged Handheld Reader/Writer is an ideal solution for access control, asset tracking, warehouse management, and livestock tagging. This portable reader/writer is integrated with water-proof keys... | |
| The 214015 Ethernet Reader detects and decodes RF transmitted signals from the Wavetrend family of tags. Interpreted data is converted into electrical information that is passed through the Ethernet port. | |
| The 214016 Wireless Reader detects and decodes RF transmitted signals from compatible tags. Interpreted data is converted into electrical information that is passed through the Wifi port. | |
| The GAO 2.45GHz Gain Adjustable RFID WiFi Active Reader adopts the advanced 0.18um CMOS IC for ultra-low power consumption and applies 802.11b wireless communication standard. Designed to operate in the... | |
| The GAO 216007 Enterprise Reader is a newly improved model based on the successful Alien ALR-9800. The Gen 2 reader features enhanced interference rejection, monostatic antenna connections and a much... | |
| The GAO 216010 long range UHF Gen2 RFID Reader/Writer (Model No. 216010) is designed for industrial environments. It is compatible with both EPC Class1 Gen1 and Gen2 Protocols and operates... | |
| The GAO HF Pistol Grip mobile computerized RFID Reader/Writer is designed specifically to read RFID tag data in the 13.56 MHz access range, and can simultaneously perform real-time data transferring... | |
| The GAO UHF Gen2 Portable Reader/Writer is a multi-protocol RFID device designed for commercial use. The compact PDA style unit, running the latest Windows Mobile OS, can be successfully deployed... | |
| The high frequency RFID tray together with a standalone reader reads and writes from and to tagged documents for registration, recording and tracking by a document tracking system. | |
| The high performance reader module is integrated with Unitech RH767 rugged mobile computer. Now it is a dual RFID and barcode reader that features the very latest technology to optimize... | |
| The integrated UHF RFID reader series offers an enterprise level, high performance yet low cost EPC Gen 2 RFID solution. It is ideal for commercial and industrial environments that require... | |
| The IP4 reader when combined with 700 Series Color handheld PC becomes a full RFID reader writer with multiple protocol RFID reader and multiple Wireless data transmission options. The full... | |
| The LF Handheld Reader/Writer is an ideal solution for tracking and identifying animals embedded with RFID chips. | |
| The low frequency fixed RFID reader is designed for use in feeding stations, animal scales and sorting gates. | |
| The Mifare® RFID Reader/Writer (GAO 233002) is an optimized device which can support both Mifare® Class and Mifare® PRO standard cards. With the encoder software, the reader allows you to... | |
| The Reader connects directly to an available serial port on the computer. The Reader detects the presence of all Wavetrend™ compatible Active Tags within its read range and continuously streams... | |
| The RFID Blue Tooth Paddle Reader provides a smart combination of Interfaces for enterprise IT managers wanting to integrate RFID into their systems. The unit is ideal for the mobile... | |
| The RFID paddle reader with Bluetooth provides a smart combination of Interfaces, making it a perfect retrofit for businesses to add value to their handheld products by integrating RFID into... | |
| The wireless HF (13.56 MHz) Bluetooth based RFID Reader/Writer is compatible with most kinds of HF(13.56 MHz) cards. It uses Bluetooth (Class Two) technology to upload tags ID to bluetooth... | |
| The wireless LF (134 KHz) Bluetooth based RFID device is compatible with most kinds of LF(134 KHz) cards. It uses Bluetooth (Class Two) technology to upload tags ID to bluetooth... | |
| This 125 kHz long range RFID reader features a compact size and is particularly suited to access control, car parking and through-wall reading applications. | |
| This 125 kHz RFID reader is widely used in access control and personal identification. | |
| This 125 kHz RFID reader module is designed to be a direct replacement for Magnetic Strip Reader Modules to make existing applications and hardware to be RFID technology enabled. | |
| This 125kHz rugged RFID reader is widely used in such applications as guard tour monitoring systems, remote equipment inspection management, goods delivery and transportation management. | |
| This 13.56 MHz handheld label reader is widely used in applications such as logistic control systems, library management, smart label encoding and ticketing system. | |
| This 13.56 MHz RFID reader module offers industrial-leading security and other practical features at a reasonable price. | |
| This 13.56 MHz wall-mounted Mifare reader is a high frequency RFID reader. It is an advanced proximity Mifare card reader that can read multiple tags from distances of up to... | |
| This 13.56MHz RFID reader/writer is specially designed for customer RFID identification and associated data input such as end-user sales information at POS. | |
| This 16 port reader is an ideal solution for applications such as applications such as smart-shelves for retail, document control and multi-lane reading for vehicle tracking. | |
| This active RFID reader is used in stand-alone mode or in a multi-drop asynchronous network where the "Node ID" is automatically assigned. | |
| This advanced UHF RFID Reader Series are long-range interrogators. They provide for reliable data collection in wireless applications such as identification, tracking and tracing, and localization of assets and personnel. | |
| This automatic tour patrol RFID reader is widely used in residential building property security patrol management and in field services maintenance. | |
| This biometric time recorder is an extremely easy-to-use fingerprint and Mifare Card reader. It is well-suited for acces control applications. | |
| This configurable Mifare® Sector Reader sector reader is suitable for access control systems, time and attendance, or in a POS system | |
| This desktop RFID reader/writer is specially designed for use in either desktop or embedded applications such as document tracking where it is required to read and write information to a... | |
| This easy to use 13.56 MHz RFID reader/writer is an ideal solution for jewelry tracking, laundry management, document tracking and logistic tracking. | |
| This easy-to-use 125 kHz HID card RFID reader is designed for secure system access such as accessing a POS system. | |
| This embedded RFID reader module is available for handheld/mobile readers, doorway readers, printers/encoders, and smart-cabinets/-shel ves. | |
| This embedded UHF reader Module can read EPC C1 Gen 2 tags at a maximum distance of up to 5m and up to 50 tags can be read in a... | |
| This embeded HF RFID reader module is suitable for various applications from anti-counterfeiting to patient safety that share common requirements for tag support, protocol, performance and security. | |
| This End-Cap Reader offers a typical tag read range of 70 m by using an external antenna allows for ultra-long range asset identification and auditing outdoor storage facilities. | |
| This fixed reader offers maximum functionality for large-scale RFID deployments. This strategic platform is designed to help enterprises achieve competitive advantage by increasing inventory visibility and process efficiency, resulting in... | |
| This flexible handheld RFID reader removes the dependency on fixed readers installed at typical choke points, enabling efficient exception handling, pricing audits and changes, stock picking. | |
| This flexible, handheld computer terminal is an ideal choice as an RFID Reader and has been proven successful in a number of applications including Asset Tracking, Livestock Tracking | |
| This gain adjustable active RFID reader is commonly used for logistics, warehouse management, personnel location, closed loop asset tracking, and high value asset tracking. | |
| This GAO UHF RFID Reader is an intelligent, long-range interrogator offering highly accurate, real-time data collection. The reader uses UHF radio frequency technology and an anti-collision algorithm to accurately communicate... | |
| This Gen 2 (UHF) Compact Flash (CF) RFID Reader/Writer is designed for mobile applications and is compatible with EPC Class1 Gen 2 protocol operating in the UHF 860 to 960... | |
| This Gen 2 RFID reader is ideal in industrial applications where high read rates are required such as portals or loading dock doorways | |
| This guard patrol reader adopts advanced technology of automatic identificationof moving objects. | |
| This Handheld Mobile Computer w/ RFID reader protects the data on compatible transponders for privacy and security purposes using advanced encryption and authentication techniques. | |
| This handheld UHF Gen 2 RFID Reader offers flexible options for data transfer to a host through Bluetooth or USB. This allows for easy connection to devices such as PDAs,... | |
| This Handheld UTE RFID Reader/Writer integrated with RH767 rugged mobile computer is specially designed for access control, asset tracking, warehouse management, livestock tagging | |
| This HF Bluetooth RFID reader is widely used in such applications as access control, item and people tracking and security applications. | |
| This HF M4 RFID development kit is an optimal solution for access control, product authentication & anti-counterfeiting, and contactless payment. | |
| This HF Mifare RFID reader/writer module is an ideal device for system integrators providing a high performance, secure, cost-effective platform to provide almost any device with RFID reader technology. | |
| This HF reader module, together with a built-in antenna, supports a read/write range from 20 to 50 mm with ISO compliant cards. | |
| This high frequency contactless RFID reader/Writer is designed for industrial and outdoor environments found in field services, direct store delivery, retail, warehouse and manufacturing applications. | |
| This high frequency fixed UID RFID reader is an ideal hardware solution for integration into access control, security control or admission control systems. | |
| This high frequency reader/writer module features fast data transfer, high data integrity, and true anti-collision. | |
| This high frequency RFID reader module kit is suitable for integration into smart label and ticketing systems, printers, and POS terminals. | |
| This high frequency RFID reader/writer is designed to read and write Mifare MF1 tags | |
| This high frequency RFID reader/writer is ideally suited for such applications as jewelry management, laundry management and document tracking | |
| This high frequency RFID reader/writer is well-suited for applications including logistic system, express parcel management, production authentication, access control, and system login and logoff. | |
| This high frequency RFID reader/writer was developed for RFID identification and associated data input such as end-user sales information at POS. The reader/writer utilizes advanced MIFARE I and ISO15693 contactless... | |
| This high-performance 4-port UHF RFID reader is designed for both indoor and sheltered outdoor applications. It is PoE capable and has optional WiFi | |
| This highly integrated 2-port UHF Gen 2 RFID reader is well-suited for retail inventory and enterprise asset management applications in any environment. | |
| This highly integrated 4-port UHF Gen 2 RFID reader is a cost-effective tool for business class applications such as item-level inventory management and IT asset management. | |
| This innovative RFID reader/writer offers two or four monostatic antenna port configurations and support for Power over Ethernet (PoE). | |
| This integrated Gen 2 RFID Reader/Writer is an all-in-one device that operates in the 860 to 960MHz frequency. GAO216002 possesses diverse features including an RF module, digital signal management, built-in... | |
| This LF mid-range reader is an excellent instrument for a wide range of applications such as access control systems, parking systems and outdoor applications. | |
| This long range active RFID interrogator provides for highly accurate, real-time data collection in wireless applications such as the tracking and identification of cargo, vehicles, personnel or other assets. Using... | |
| This low frequency handheld reader is a high performance RFID device commonly used in pet tracking | |
| This Mifare reader provides a solution for charging, billing or ticketing. It is designed for use with 13.56 MHz proximity cards compliant with ISO 14443A. | |
| This mini RFID reader module with both internal and external antenna supports future tag protocols, security features and customized enhancements. | |
| This programmable time recorder provides two relays to control external loads and is specially used in time attendance. | |
| This reader is furnished with Bluetooth communication and a perfect add-on to any Bluetooth enabled devices such as PC, Smart Phone and PDA for proximity reading. | |
| This reader/writer is compatible with ISO15693 RFID transponders and can be used where multi-tag reading is required such as in laundry management, document tracking and Point of Sale (POS) systems. | |
| This RFID enabled, rugged, mobile computing device is packed with features and is a great choice for work in the field - be it in the warehouse, on the manufacturing... | |
| This RFID fingerprint reader is widely used for attendance monitoring and access control. | |
| This RFID reader is equipped with 8 SMA RF antenna ports, which has up to 8 mono-static antennas or 4 pairs of bi-static antennas and its powerful features provided well-suited... | |
| This RFID reader/writer is designed for a small to medium size business to handle anything from meeting government mandates to investigating the potential of RFID labeling for the supply chain. | |
| This series of low frequency RFID Readers for Animal Tracking provide a low cost easy-to-use system for animal identification and management. The series consists of two versions of the reader:... | |
| This simple and powerful standalone access control terminal is a versatile and feature-reach access control solution that can be installed and configured in a variety of ways. | |
| This Sirit Gen 2 reader is ideal for industrial applications where high read rates are required such as portals or loading dock doorways. | |
| This small yet, full featured mouse-sized RFID reader/writer is designed for the desk-top and is available for both UHF and HF RFID frequencies. | |
| This smart card reader features selectable magnetic triple-track reading and bi-directional swiping and can be easily upgraded to support RFID or IC Chip Smart cards. | |
| This smart card reader is ideal for varieties of applications such as reading driver's licenses, credit cards, health card or any other smart cards. | |
| This standalone UHF Gen 2 RFID reader/writer is designed for the desktop. It is compatible with both EPC Class 1 GEN 1 and GEN 2 protocols operating in the UHF... | |
| This stationary 134 kHz long range fixed RFID reader is equipped with a Digital Signal Processor (DSP) to significantly reduce interference from noise and was specifically designed for continuous operation... | |
| This tiny ETSI compliant embedded RFID reader module offers investment protection through a flexible and forward-compatible platform. | |
| This UHF Gen 2 handheld multi-protocol RFID reader/writer is is applicable for field service as well as warehousing, supply-chain and retail POS inventory control. | |
| This UHF Gen 2 RFID reader is specifically designed for applications where multi-tag detection and two or more antennae are required. | |
| This UHF M9 development kit is specially intended for contactless financial transactions and encrypted authentication across a range of vertical markets. | |
| This UHF RFID interrogator PC card minimizes human intervention while achieving extremely reliable performance of real time data collection in identification, tracking, tracing, and location of assets or people. | |
| This UHF RFID reader is built around the award winning, high performance M5e UHF RFID reader module. It utilizes a local personal computer (not included) to provide command and control... | |
| This UHF RFID reader/writer has Power over Ethernet (PoE) capability allowing power to be delivered over properly-equipped local area networks | |
| UHF Gen 2 desktop RFID reader/writer is compliant with both EPC Class1 Gen 1 and Gen 2 protocols. | |
| USB enabled active RFID reader provides two selectable modes: direct and buffering. |