GAO Tek, Inc. Datasheets for Network Test Equipment
Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems.
Network Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The advanced handheld ADSL2+ tester is used for acceptance and maintenance of ADSL equipment. It tests the ADSL physical layer, ADSL network layer and ADSL line. | |
| This digital signal level meter is specially designed for use in the maintenance of digital, analog, FM or bilateral networks. It is packed with functions such as single-channel, multi-channel, all-band... | |
| This E1/T1 BERT and data transmission analyzer is an invaluable tool for the routine maintenance, repairs and operational monitoring of communication equipment. | |
| This full-featured handheld datacom BER tester offers full-featured measurements of E1, Datacom and Protocol Converter and provides extensive error detection and indication. | |
| This handheld E1 BER tester supports extensive error and alarm generation, detection, indication and histogram analysis of alarm and error events. | |
| This handheld E1/Datacom BER transmission analyzer supports E1 frame data monitoring and analysis, double E1 channels testing, loop delay, APS delay, pulse measurement, jitter measurement, and signal level measurement. | |
| This handheld E1/Ethernet tester is a perfect test tool for E1,V series interfaces, Gigabit Ethernet link maintenance and failure diagnosis. | |
| This handheld Gigabit Ethernet tester conducts network testing, data packet capture, traffic generation, cable testing, network layer 1/2/3 BER testing and RFC2544 benchmark testing. | |
| This handheld telecom line tester conducts dial and caller display, multi-line tests, as well as twister pair testing. | |
| This handheld xDSL tester tests the physical, network and application layers at a high speed. Ethernet and cable tests can also be performed. | |
| This high performance PCM channel analyzer provides both auto and manual measurement modes and features multi-task operation which makes simultaneous test and former records browsing available. | |
| This integrated data transmission analyzer is used for measuring the error rate of data communication and for the analysis of line faults and their causes. | |
| This Multi-Functional E1 service BERT offers all of the error and alarm measurements required to verify quality-of-service in E1 networks and signal quality measurements. | |
| This pocket size ADSL2+ tester provides ADSL, ADSL2, ADSL2+, READSL, xDSL and dial testing and also functions as a digital multi-meter. | |
| This portable ADSL2+ tester conducts upstream and downstream rate measurement, error count, line error, digital multi meter (DMM) test functions, modem simulation, PING and Trace testing. | |
| This portable ADSL2+ tester offers such test functions as upstream and downstream rate measurements, error counts, digital multi meter (DMM) test functions, BER testing. | |
| This portable PCM channel analyzer is especially applicable in testing applications for R&D, production, engineering installation, commissioning and maintenance. | |
| This powerful SDH/PDH transmission analyzer is an ideal tool for the installation and troubleshooting of E1, DS3, STM-1/OC-3, STM-4/OC-12 and STM-16.OC-48 lines. | |
| This xDSL tester is designed for testing various xDSL lines including ADSL, ADSL2, ADSL2+, READSL and VDSL2. |