GAO Tek, Inc. 134.2 kHz Fixed Reader Antenna 312001

Description
The fixed reader antenna is specially designed for double sided arrangements with a single reader for applications that require large reading volumes
Description
The fixed reader antenna is specially designed for double sided arrangements with a single reader for applications that require large reading volumes

Suppliers

Company
Product
Description
Supplier Links
134.2 kHz Fixed Reader Antenna - 312001 - GAO Tek, Inc.
Toronto, Ontario, Canada
134.2 kHz Fixed Reader Antenna
312001
134.2 kHz Fixed Reader Antenna 312001
The fixed reader antenna is specially designed for double sided arrangements with a single reader for applications that require large reading volumes

The fixed reader antenna is specially designed for double sided arrangements with a single reader for applications that require large reading volumes

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 312001
Product Name 134.2 kHz Fixed Reader Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RFID Antennas - 2097285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 865.0 to ? MHz
Connectors Type N
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details