GAO Tek, Inc. 433 MHz. Active RFID Stub Antenna 304002

Description
The L-AN200 433 MHz Wavetrend stub antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector.
Description
The L-AN200 433 MHz Wavetrend stub antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector.

Suppliers

Company
Product
Description
Supplier Links
433 MHz. Active RFID Stub Antenna - 304002 - GAO Tek, Inc.
Toronto, Ontario, Canada
433 MHz. Active RFID Stub Antenna
304002
433 MHz. Active RFID Stub Antenna 304002
The L-AN200 433 MHz Wavetrend stub antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector.

The L-AN200 433 MHz Wavetrend stub antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 304002
Product Name 433 MHz. Active RFID Stub Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
WiFi Antennas - 2097240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details