GAO Tek, Inc. 2.4 GHz 6 dBi Indoor Directional Antenna 304021

Description
This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.
Description
This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 6 dBi Indoor Directional Antenna - 304021 - GAO Tek, Inc.
Toronto, Ontario, Canada
2.4 GHz 6 dBi Indoor Directional Antenna
304021
2.4 GHz 6 dBi Indoor Directional Antenna 304021
This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.

This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Antennas
Product Number 304021
Product Name 2.4 GHz 6 dBi Indoor Directional Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Multi-Band Antennas - 2097298 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details