GAO Tek, Inc. Datasheets for Bit Error Rate Testers
Bit error rate testers are devices or procedures that measure the bit error rate (BER) for a specific transmission.
Bit Error Rate Testers: Learn more
| Product Name | Notes |
|---|---|
| This handheld E1 BER tester supports extensive error and alarm generation, detection, indication and histogram analysis of alarm and error events. | |
| This high performance PCM channel analyzer provides both auto and manual measurement modes and features multi-task operation which makes simultaneous test and former records browsing available. | |
| This integrated data transmission analyzer is used for measuring the error rate of data communication and for the analysis of line faults and their causes. | |
| This portable PCM channel analyzer is especially applicable in testing applications for R&D, production, engineering installation, commissioning and maintenance. | |
| This powerful SDH/PDH transmission analyzer is an ideal tool for the installation and troubleshooting of E1, DS3, STM-1/OC-3, STM-4/OC-12 and STM-16.OC-48 lines. |