GAO Tek, Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| The RFID hub is able to collect, filter, and edit data from diverse kinds of readers and store tag data to a host system via Ethernet, USB, serial port, WLAN... | |
| This a single-sided extended height portal accommodates heights up to 96 inches and contains one GAO 216004 Enterprise Reader and three circular polarized antenna (326008). It is a durable and... | |
| This a single-sided extended height portal accommodates heights up to 96 inches coming and contains one GAO 216004 Enterprise Reader and four circular polarized antenna (326008). | |
| This double-sided portal includes one GAO 216004 Enterprise Readers and four circular antennas (326008). It is a durable and easy-to-install portal appliance. Sleek in appearance, the portal consists of a... | |
| This HF M2 RFID development kit is specially designed for contactless financial transactions and encrypted authentication across a range of vertical markets. | |
| This single-sided portal includes the GAO 216004 Enterprise Reader and two circular antennas (326008). It is a durable, easy-to-install portal appliance. Sleek in appearance, the portal consists of a firm... |