GAO Tek, Inc. Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| The digital generator/counter utilizes direct digital synthesis (DDS) and VFD (visible vacuum fluorescent) techniques to create stable and accurate output signals with a wide selection of low distortion standard and... | |
| The USB arbitrary waveform generator has one channel of 12-bit arbitrary synchronized waveform output, one 6-bit input channel for counter/frequency measurement and an external trigger input. | |
| This digital function generator offers various means of output waveform modulation and has the ability to automatically and repetitively sweep the frequency of the output waveform between two operator-determined limits. | |
| This family of arbitrary waveform generator and frequency counter offers complete interfaces for further development. | |
| This high performance PCM channel analyzer provides both auto and manual measurement modes and features multi-task operation which makes simultaneous test and former records browsing available. | |
| This portable PCM channel analyzer is especially applicable in testing applications for R&D, production, engineering installation, commissioning and maintenance. | |
| This radio frequency (RF) signal generator is generally used in designing, testing, troubleshooting, and repairing electronic or electroacoustic devices. |