Tuthill Corporation / Vacuum & Blower Systems Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping,...
Adding a second mechanical booster extends system operation to vacuum levels as low as 2.0 mm Hg Abs. Like single-booster systems, the boosters are not energized until vacuum reaches a...
AF™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in...
AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on...
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to...
Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges...
DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping...
Engineered Liquid Ring vacuum systems are ideal for pumping wet gas mixtures at low pressures. Flows to 6000 CFM (10200 m³/h).
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some...
KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some...
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum...
Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For...
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to...
Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so...
Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep...
Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals)...
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As...
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral,...
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral,...
OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges...