Tuthill Corporation / Vacuum & Blower Systems Dry Screw Vacuum Pumps Model SDV 800 TH-014

Description
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)
Datasheet
Description
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Screw Vacuum Pumps Model SDV 800 TH-014
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)

Applications:

  • Chemical and Pharmaceutical Processing
  • Solvent Recovery
  • Forming
  • Crystallization
  • Dry Etching
  • Sputtering
  • Vapor Recovery

Features:

  • Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs
  • No oil or water in contact with process gases
  • No metal-to-metal contact between operating parts
  • Simple, robust design can handle process by-products – liquids, condensate, and even small particles
  • Flows: 60 - 1600 CFM (100 - 2700 m³/h)
  • Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa)
  • Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800)
  • Short gas path through the pump for quick discharge
  • Quiet operation – less than 90 dB(A)
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model SDV 800 TH-014
Product Name Dry Screw Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
Pumping Speed 368 to 441 CFM (626 to 750 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 305 FSQ Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum generator - VADMI-70-P - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details