Tuthill Corporation / Vacuum & Blower Systems Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps Model KT-150C

Description
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation
Datasheet
Description
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps - Model KT-150C - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps
Model KT-150C
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps Model KT-150C
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation

KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free.
All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels.
Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads.

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating

Features:

  • Full pumping speed down to 1 Torr
  • Can operate continuously at any pressure up to 100 Torr
  • Ultimate pressure 10 Microns (McLeod Gauge)
  • Adjustable gas ballast permits handling of condensable vapors
  • No metal to metal contact in pumping chamber
  • Unequaled durability, even in dirty applications
  • Compact footprint design
  • Simple installation, no special preparations required
  • Triplex piston design provides quiet, vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KT-150C
Product Name Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 144 CFM (245 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-stage roots vacuum pumps - A 204 H/X - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0063, 0113, 0144, 0184 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details