Tuthill Corporation / Vacuum & Blower Systems Kinney® KTC™ Rotary Piston Compound Vacuum Pumps Model KTC-60

Description
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation
Datasheet
Description
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps - Model KTC-60 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps
Model KTC-60
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps Model KTC-60
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation

Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from
mechanical pumps and are recommended for applications where the operating pressure is
below 0.1 Torr (0.13 mbar).
As there is no metal-to-metal contact from the clearances being filled with oil, these
two-stage pumps are extremely rugged and reliable.
Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads.
As a result of their triplex piston design, KTC pumps are practically vibration-free.

Applications:

  • Evacuating Refrigeration Systems
  • Liquid Gas Storage
  • Brake Filling Systems
  • Low Pressure Chemical Vapor Deposition
  • Silicon Crystal Growing
  • Leak Detection

Features:

  • High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps
  • Ultimate Vacuum: 0.2 microns (McLeod Gauge)
  • Positive pressure lubrication assures operation at any pressure up to atmospheric pressure
  • No metal-to-metal contact in pumping chamber
  • Unequalled durability, even in dirty applications
  • Triplex piston design for quiet, vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KTC-60
Product Name Kinney® KTC™ Rotary Piston Compound Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Features Gas Ballast
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
DVR Portable & Central Packaged Vacuums -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 380 to 650 CFM (646 to 1105 m³/hr)
View Details