Tuthill Corporation / Vacuum & Blower Systems Kinney® Mechanical Booster Vacuum Pump Model CB4015

Description
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch
Datasheet
Description
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® Mechanical Booster Vacuum Pump - Model CB4015 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® Mechanical Booster Vacuum Pump
Model CB4015
Kinney® Mechanical Booster Vacuum Pump Model CB4015
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch

Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa).
They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications.

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating
  • Sputtering
  • Space Simulation

Features:

  • High pumping capacity down to 10 microns
  • Increased flow to power ratio as compared to equivalent sized pump alone
  • Flow range: 240 - 2000 CFM (400 - 3400 m³/h)
  • Ultimate pressure: 0.2 Microns (McLeod Gauge)
  • Compact footprint design
  • Simple installation, no special preparations required
  • Quiet, vibration-free operation
  • Integral drive booster
  • Booster pressure cut-in switch
  • Temperature switch
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category High Vacuum Pumps
Product Number Model CB4015
Product Name Kinney® Mechanical Booster Vacuum Pump
Configuration Vacuum Pump System or Station
Application Industrial; Packaging
Ultimate Vacuum 25 to 50 torr (28.94 to 27.95 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

PowerLift Diesel & Propane Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Ultimate Vacuum 354 to 150 torr (16.00 to 24.00 in Hg vac)
View Details
VacIon Plus 200 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
Ultimate Vacuum 1.00E-8 torr (29.92 in Hg vac)
View Details
Vacuum generator - VADMI-200-N - Festo Corporation
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details