Tuthill Corporation / Vacuum & Blower Systems Kinney® KDH™ Rotary Piston Single Stage Vacuum Pumps Model KDH-150

Description
KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KDH models to handle moderate water or other vapor loads. KDH models are water-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors
Datasheet
Description
KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KDH models to handle moderate water or other vapor loads. KDH models are water-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KDH™ Rotary Piston Single Stage Vacuum Pumps - Model KDH-150 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KDH™ Rotary Piston Single Stage Vacuum Pumps
Model KDH-150
Kinney® KDH™ Rotary Piston Single Stage Vacuum Pumps Model KDH-150
KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KDH models to handle moderate water or other vapor loads. KDH models are water-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors

KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years.
Gas ballast and large oil capacity enable the KDH models to handle moderate water or other vapor loads.
KDH models are water-cooled.

Applications:

  • Drying Chambers
  • Degasifiers
  • Filling Machinery
  • Evacuation of Process Chambers

Features:

  • Absolute pressures down to the low micron range
  • Full pumping speed down to 1 Torr
  • Long-life operation due to no metal-to-metal contact in the pumping chamber
  • High resistance to abrasion and corrosion
  • No small orifices to plug up
  • Includes integral oil mist eliminator
  • Adjustable gas ballast permits handling of condensable vapors
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KDH-150
Product Name Kinney® KDH™ Rotary Piston Single Stage Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 165 CFM (281 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-1100 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 777 CFM (1321 m³/hr)
Ultimate Vacuum 0.7500 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
Vacuum generator - VN-10-L-T3-PQ2-VQ2-RO1-A - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details