Tuthill Corporation / Vacuum & Blower Systems Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps Model KLRC 525 526

Description
Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls, piping and valves; self-contained liquid recovery and recirculation are also available. KLRC liquid ring vacuum pumps can achieve vacuum of 4 Torr (5.3 mbar a). Please note that final pressure is limited by the vapor pressure of the sealing liquid, which can be water, oil or process liquids. Applications: Chemical and Pharmaceutical Processing Vapor Recovery Deaeration Extruders Crystallizers Central Vacuum Systems Features: KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. Materials of Construction: Casing and Impellers (options): Cast Iron casing, stainless impeller All Stainless Steel Shafts: 316 stainless steel Bearings: Drive End: Double-row ball Non-Drive End: Cylindrical roller Impellers positively locked to shafts Reliable mechanical seals for high-integrity sealing and low shaft friction Center-anchored tie rods allow access to either end of the pump without total disassembly
Datasheet
Description
Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls, piping and valves; self-contained liquid recovery and recirculation are also available. KLRC liquid ring vacuum pumps can achieve vacuum of 4 Torr (5.3 mbar a). Please note that final pressure is limited by the vapor pressure of the sealing liquid, which can be water, oil or process liquids. Applications: Chemical and Pharmaceutical Processing Vapor Recovery Deaeration Extruders Crystallizers Central Vacuum Systems Features: KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. Materials of Construction: Casing and Impellers (options): Cast Iron casing, stainless impeller All Stainless Steel Shafts: 316 stainless steel Bearings: Drive End: Double-row ball Non-Drive End: Cylindrical roller Impellers positively locked to shafts Reliable mechanical seals for high-integrity sealing and low shaft friction Center-anchored tie rods allow access to either end of the pump without total disassembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps - Model KLRC 525 526 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps
Model KLRC 525 526
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps Model KLRC 525 526
Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls, piping and valves; self-contained liquid recovery and recirculation are also available. KLRC liquid ring vacuum pumps can achieve vacuum of 4 Torr (5.3 mbar a). Please note that final pressure is limited by the vapor pressure of the sealing liquid, which can be water, oil or process liquids. Applications: Chemical and Pharmaceutical Processing Vapor Recovery Deaeration Extruders Crystallizers Central Vacuum Systems Features: KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. Materials of Construction: Casing and Impellers (options): Cast Iron casing, stainless impeller All Stainless Steel Shafts: 316 stainless steel Bearings: Drive End: Double-row ball Non-Drive End: Cylindrical roller Impellers positively locked to shafts Reliable mechanical seals for high-integrity sealing and low shaft friction Center-anchored tie rods allow access to either end of the pump without total disassembly

Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel.
Complete engineered system solutions, including instrumentation, controls, piping and valves; self-contained liquid recovery and recirculation are also available.
KLRC liquid ring vacuum pumps can achieve vacuum of 4 Torr (5.3 mbar a). Please note that final pressure is limited by the vapor pressure of the sealing liquid, which can be water, oil or process liquids.

Applications:

  • Chemical and Pharmaceutical Processing
  • Vapor Recovery
  • Deaeration
  • Extruders
  • Crystallizers
  • Central Vacuum Systems

Features:

  • KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid.
  • Materials of Construction:
    • Casing and Impellers (options):
      • Cast Iron casing, stainless impeller
      • All Stainless Steel
    • Shafts: 316 stainless steel
    • Bearings:
      • Drive End: Double-row ball
      • Non-Drive End: Cylindrical roller
  • Impellers positively locked to shafts
  • Reliable mechanical seals for high-integrity sealing and low shaft friction
  • Center-anchored tie rods allow access to either end of the pump without total disassembly
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KLRC 525 526
Product Name Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Pharm/Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - OVEL-7-H-15-PQ-VQ4-UA-C-A-V1V-H3 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details