Tuthill Corporation / Vacuum & Blower Systems Two Stage Liquid Ring Vacuum Systems Model OFRP

Description
OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Oil exhaust mist eliminator Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available
Description
OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Oil exhaust mist eliminator Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available

Suppliers

Company
Product
Description
Supplier Links
Springfield, MO, USA
Two Stage Liquid Ring Vacuum Systems
Model OFRP
Two Stage Liquid Ring Vacuum Systems Model OFRP
OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Oil exhaust mist eliminator Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available

OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard.
Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g).

Applications:

  • Chemical and Pharmaceutical Processing
  • Deaeration/Degasification
  • Extruders
  • Filtration
  • Solvent Distillation/Vapor Recovery
  • Dehydration/Evaporators
  • Vacuum Chilling

Features:

  • KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals
  • Oil to water heat exchanger
  • Flow range: 20 - 560 CFM (35 - 950 m³/h)
  • Vacuum levels to 29.5" Hg (-100 kPa g)
  • Steel exhaust separator tank
  • Oil exhaust mist eliminator
  • Instrumentation package including:
    • Adjustable vacuum switches
    • Vacuum gauges
    • Motor control center
    • Seal line thermometers & valving
    • Vacuum relief valves
    • Cooling water valves, strainers & thermometers
  • Quiet, vibration-free operation
  • Many optional accessories available
Supplier's Site

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model OFRP
Product Name Two Stage Liquid Ring Vacuum Systems
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
Pumping Speed 20 to 560 CFM (34.01 to 952 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KLRC Series Two-Stage Liquid Ring Vacuum Pump - KLRC-950 - Rogers Machinery Company, Inc.
Specs
Mechanical Liquid Ring
Pump Stages Two Stage
View Details
Vacuum generator - VN-07-M-I2-PQ1-VQ1 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details