Tuthill Corporation / Vacuum & Blower Systems Kinney® Mechanical Booster Vacuum Pump Model CB1685

Description
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch
Datasheet
Description
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® Mechanical Booster Vacuum Pump - Model CB1685 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® Mechanical Booster Vacuum Pump
Model CB1685
Kinney® Mechanical Booster Vacuum Pump Model CB1685
Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 - 3400 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Integral drive booster Booster pressure cut-in switch Temperature switch

Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa).
They are suitable for use in vacuum furnace, vacuum coating, sputtering, space simulation, and other applications.

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating
  • Sputtering
  • Space Simulation

Features:

  • High pumping capacity down to 10 microns
  • Increased flow to power ratio as compared to equivalent sized pump alone
  • Flow range: 240 - 2000 CFM (400 - 3400 m³/h)
  • Ultimate pressure: 0.2 Microns (McLeod Gauge)
  • Compact footprint design
  • Simple installation, no special preparations required
  • Quiet, vibration-free operation
  • Integral drive booster
  • Booster pressure cut-in switch
  • Temperature switch
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category High Vacuum Pumps
Product Number Model CB1685
Product Name Kinney® Mechanical Booster Vacuum Pump
Configuration Vacuum Pump System or Station
Application Industrial; Packaging
Ultimate Vacuum 105 to 240 torr (25.79 to 20.47 in Hg vac)
Unlock Full Specs
to access all available technical data