Tuthill Corporation / Vacuum & Blower Systems Dry Screw Vacuum Pumps Model SDV 320 430 TH-013

Description
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)
Datasheet
Description
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Screw Vacuum Pumps Model SDV 320 430 TH-013
Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process gases No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800) Short gas path through the pump for quick discharge Quiet operation – less than 90 dB(A)

Applications:

  • Chemical and Pharmaceutical Processing
  • Solvent Recovery
  • Forming
  • Crystallization
  • Dry Etching
  • Sputtering
  • Vapor Recovery

Features:

  • Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs
  • No oil or water in contact with process gases
  • No metal-to-metal contact between operating parts
  • Simple, robust design can handle process by-products – liquids, condensate, and even small particles
  • Flows: 60 - 1600 CFM (100 - 2700 m³/h)
  • Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa)
  • Space saving C-face motor design eliminates need for motor coupling and guard (models SDV-120 - 800)
  • Short gas path through the pump for quick discharge
  • Quiet operation – less than 90 dB(A)
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model SDV 320 430 TH-013
Product Name Dry Screw Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
Pumping Speed 157 to 253 CFM (267 to 430 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbomolecular vacuum pumps - HiPace 1800 with TC 1200 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory; Semiconductor
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
DVR Portable & Central Packaged Vacuums -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 380 to 650 CFM (646 to 1105 m³/hr)
View Details
IDP-4 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Helium-based applications; Ideal for sensitive analytical instruments and clean applications
View Details