Tuthill Corporation / Vacuum & Blower Systems KT-LP Rotary Piston Vacuum Pump Model KT505LP

Description
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. In addition, KT-LP pumps include integral oil mist eliminators and a compact, low-profile design. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Ultimate pressure to 10 microns Low profile design (LP Designations) Unequaled durability even in dirty applications Integral Oil Mist Eliminator No metal-to-metal contact in pumping chamber Triplex piston design provides quiet, vibration-free operation Adjustable gas ballast permits handling of condensable vapors Compact design with easy access for maintenance Simple installation – no anchor bolts required
Datasheet
Description
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. In addition, KT-LP pumps include integral oil mist eliminators and a compact, low-profile design. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Ultimate pressure to 10 microns Low profile design (LP Designations) Unequaled durability even in dirty applications Integral Oil Mist Eliminator No metal-to-metal contact in pumping chamber Triplex piston design provides quiet, vibration-free operation Adjustable gas ballast permits handling of condensable vapors Compact design with easy access for maintenance Simple installation – no anchor bolts required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-LP Rotary Piston Vacuum Pump - Model KT505LP - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
KT-LP Rotary Piston Vacuum Pump
Model KT505LP
KT-LP Rotary Piston Vacuum Pump Model KT505LP
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. In addition, KT-LP pumps include integral oil mist eliminators and a compact, low-profile design. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Ultimate pressure to 10 microns Low profile design (LP Designations) Unequaled durability even in dirty applications Integral Oil Mist Eliminator No metal-to-metal contact in pumping chamber Triplex piston design provides quiet, vibration-free operation Adjustable gas ballast permits handling of condensable vapors Compact design with easy access for maintenance Simple installation – no anchor bolts required

KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free.
All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels.
Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads.
In addition, KT-LP pumps include integral oil mist eliminators and a compact, low-profile design.

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating

Features:

  • Full pumping speed down to 1 Torr
  • Ultimate pressure to 10 microns
  • Low profile design (LP Designations)
  • Unequaled durability even in dirty applications
  • Integral Oil Mist Eliminator
  • No metal-to-metal contact in pumping chamber
  • Triplex piston design provides quiet, vibration-free operation
  • Adjustable gas ballast permits handling of condensable vapors
  • Compact design with easy access for maintenance
  • Simple installation – no anchor bolts required
Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KT505LP
Product Name KT-LP Rotary Piston Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Semiconductor
Pumping Speed 300 CFM (510 m³/hr)
Ultimate Vacuum 0.0100 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Dry Vacuum Compressors - CD Series CD 16 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 11.2 CFM (19.05 m³/hr)
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - VABF-S4-1-V2B1-C-VH-20 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details