Tuthill Corporation / Vacuum & Blower Systems Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Based on the dependable COMPETITOR PLUS™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16” Hg [-540 mbar g]...
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg...
Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors...
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in...
Featuring the new Qx blower, Qube™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE,...
Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating...
Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill...
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic...