Tuthill Corporation / Vacuum & Blower Systems Two Stage Liquid Ring Vacuum Systems Model DRSP/DRDP

Description
DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as simplex single pump systems (DRSP) or duplex dual pump systems (DRDP) for rapid pumpdown and alternating usage and wear. Flow ranges to 1120 CFM (1900 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available
Description
DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as simplex single pump systems (DRSP) or duplex dual pump systems (DRDP) for rapid pumpdown and alternating usage and wear. Flow ranges to 1120 CFM (1900 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available

Suppliers

Company
Product
Description
Supplier Links
Springfield, MO, USA
Two Stage Liquid Ring Vacuum Systems
Model DRSP/DRDP
Two Stage Liquid Ring Vacuum Systems Model DRSP/DRDP
DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as simplex single pump systems (DRSP) or duplex dual pump systems (DRDP) for rapid pumpdown and alternating usage and wear. Flow ranges to 1120 CFM (1900 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/Degasific ation Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporat ors Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers Quiet, vibration-free operation Many optional accessories available

DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring.
These systems are available as simplex single pump systems (DRSP) or duplex dual pump systems (DRDP) for rapid pumpdown and alternating usage and wear.
Flow ranges to 1120 CFM (1900 m³/h).

Applications:

  • Chemical and Pharmaceutical Processing
  • Deaeration/Degasification
  • Extruders
  • Filtration
  • Solvent Distillation/Vapor Recovery
  • Dehydration/Evaporators
  • Vacuum Chilling

Features:

  • KINNEY KLRC Liquid Ring Vacuum Pump
  • Liquid to liquid seal water heat exchanger
  • Flow range: 20 - 1120 CFM (510 - 2040 m³/h)
  • Vacuum levels to 29.5" Hg (-100 kPa g)
  • 304 stainless steel exhaust separator tank
  • Instrumentation package including:
    • Adjustable vacuum switches
    • Vacuum gauges
    • Motor control center
    • Seal line thermometers & valving
    • Vacuum relief valves
    • Cooling water valves, strainers & thermometers
  • Quiet, vibration-free operation
  • Many optional accessories available
Supplier's Site

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model DRSP/DRDP
Product Name Two Stage Liquid Ring Vacuum Systems
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
Pumping Speed 20 to 1120 CFM (34.01 to 1905 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST200 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - VN-07-L-T3-PI4-VI4-RO1 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details