Tuthill Corporation / Vacuum & Blower Systems Kinney® KTC™ Rotary Piston Compound Vacuum Pumps Model KTC-112

Description
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation
Datasheet
Description
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps - Model KTC-112 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps
Model KTC-112
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps Model KTC-112
Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps are extremely rugged and reliable. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. As a result of their triplex piston design, KTC pumps are practically vibration-free. Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures operation at any pressure up to atmospheric pressure No metal-to-metal contact in pumping chamber Unequalled durability, even in dirty applications Triplex piston design for quiet, vibration-free operation

Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from
mechanical pumps and are recommended for applications where the operating pressure is
below 0.1 Torr (0.13 mbar).
As there is no metal-to-metal contact from the clearances being filled with oil, these
two-stage pumps are extremely rugged and reliable.
Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads.
As a result of their triplex piston design, KTC pumps are practically vibration-free.

Applications:

  • Evacuating Refrigeration Systems
  • Liquid Gas Storage
  • Brake Filling Systems
  • Low Pressure Chemical Vapor Deposition
  • Silicon Crystal Growing
  • Leak Detection

Features:

  • High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps
  • Ultimate Vacuum: 0.2 microns (McLeod Gauge)
  • Positive pressure lubrication assures operation at any pressure up to atmospheric pressure
  • No metal-to-metal contact in pumping chamber
  • Unequalled durability, even in dirty applications
  • Triplex piston design for quiet, vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KTC-112
Product Name Kinney® KTC™ Rotary Piston Compound Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Features Gas Ballast
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KLRC Series Two-Stage Liquid Ring Vacuum Pump - KLRC-200 - Rogers Machinery Company, Inc.
Specs
Mechanical Liquid Ring
Pump Stages Two Stage
View Details
Vacuum generator - VN-14-H-T4-PQ2-VA5-RQ3 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details