Tuthill Corporation / Vacuum & Blower Systems Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps Model KD-30

Description
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD models to handle moderate water or other vapor loads. KD models are air-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors
Datasheet
Description
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD models to handle moderate water or other vapor loads. KD models are air-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps - Model KD-30 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps
Model KD-30
Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps Model KD-30
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD models to handle moderate water or other vapor loads. KD models are air-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due to no metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors

KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years.
Gas ballast and large oil capacity enable the KD models to handle moderate water or other vapor loads.
KD models are air-cooled.

Applications:

  • Drying Chambers
  • Degasifiers
  • Filling Machinery
  • Evacuation of Process Chambers

Features:

  • Absolute pressures down to the low micron range
  • Full pumping speed down to 1 Torr
  • Long-life operation due to no metal-to-metal contact in the pumping chamber
  • High resistance to abrasion and corrosion
  • No small orifices to plug up
  • Includes integral oil mist eliminator
  • Adjustable gas ballast permits handling of condensable vapors
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KD-30
Product Name Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 33 CFM (56.12 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Lifetime™ LT110 Industrial Vacuum Cleaner -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 320 CFM (544 m³/hr)
View Details