Tuthill Corporation / Vacuum & Blower Systems Single Stage Central Liquid Ring Vacuum Systems Model CVP

Description
AF™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in the work area. CVP systems feature the “A” Series single-stage liquid ring pumps in either a simplex or duplex design. These energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging Vacuum Pressure Impregnation Food Processing Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h) Rated to 28" Hg vacuum (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge
Description
AF™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in the work area. CVP systems feature the “A” Series single-stage liquid ring pumps in either a simplex or duplex design. These energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging Vacuum Pressure Impregnation Food Processing Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h) Rated to 28" Hg vacuum (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge

Suppliers

Company
Product
Description
Supplier Links
Springfield, MO, USA
Single Stage Central Liquid Ring Vacuum Systems
Model CVP
Single Stage Central Liquid Ring Vacuum Systems Model CVP
AF™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in the work area. CVP systems feature the “A” Series single-stage liquid ring pumps in either a simplex or duplex design. These energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging Vacuum Pressure Impregnation Food Processing Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h) Rated to 28" Hg vacuum (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge

AF™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in the work area. CVP systems feature the “A” Series single-stage liquid ring pumps in either a simplex or duplex design.
These energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met.

Applications:

  • Medical/Dental Vacuum
  • Laboratory Vacuum
  • Vacuum Priming
  • Vacuum Packaging
  • Vacuum Pressure Impregnation
  • Food Processing

Features:

  • Fluid-Vac® "abuser-friendly" axial flow pump design
  • Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver
  • Air discharge water separator silencers for quiet operation
  • Flow ranges:
    • Simplex: 10 - 125 CFM (17 - 212 m³/h)
    • Duplex: 20 - 250 CFM (34 - 425 m³/h)
  • Rated to 28" Hg vacuum (-95 kPa g)
  • Quiet, vibration-free operation
  • Fully instrumented including:
    • Adjustable vacuum switch
    • NEMA 4 control panel
    • Tank level sight gauge
    • Thermostatic valve
    • Solenoid valve
    • Vacuum gauge
Supplier's Site

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model CVP
Product Name Single Stage Central Liquid Ring Vacuum Systems
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Semiconductor
Pumping Speed 10 to 250 CFM (17.01 to 425 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbomolecular vacuum pumps - ATH 2804 M - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1063 B, 1080 B, 1100 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
View Details