Tuthill Corporation / Vacuum & Blower Systems Two Stage Liquid Ring Vacuum Systems Model ACRP

Description
ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to shipment. Flow ranges to 1000 CFM (1700 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/ Degasification Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration Evaporators Vacuum Chilling Features: KINNEY KLRC Compound Liquid Ring Vacuum Pump with mechanical seals Liquid to air heat exchanger Flow range: 20 - 1000 CFM (35 - 1700 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Discharge liquid mist eliminator with drain valve and return line Seal fluid instrumentation package including: Seal line thermometer Seal line valving Compound vacuum/pressure gauge Quiet, vibration-free operation Many optional accessories available
Description
ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to shipment. Flow ranges to 1000 CFM (1700 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/ Degasification Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration Evaporators Vacuum Chilling Features: KINNEY KLRC Compound Liquid Ring Vacuum Pump with mechanical seals Liquid to air heat exchanger Flow range: 20 - 1000 CFM (35 - 1700 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Discharge liquid mist eliminator with drain valve and return line Seal fluid instrumentation package including: Seal line thermometer Seal line valving Compound vacuum/pressure gauge Quiet, vibration-free operation Many optional accessories available

Suppliers

Company
Product
Description
Supplier Links
Springfield, MO, USA
Two Stage Liquid Ring Vacuum Systems
Model ACRP
Two Stage Liquid Ring Vacuum Systems Model ACRP
ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to shipment. Flow ranges to 1000 CFM (1700 m³/h). Applications: Chemical and Pharmaceutical Processing Deaeration/ Degasification Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration Evaporators Vacuum Chilling Features: KINNEY KLRC Compound Liquid Ring Vacuum Pump with mechanical seals Liquid to air heat exchanger Flow range: 20 - 1000 CFM (35 - 1700 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Discharge liquid mist eliminator with drain valve and return line Seal fluid instrumentation package including: Seal line thermometer Seal line valving Compound vacuum/pressure gauge Quiet, vibration-free operation Many optional accessories available

ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation.
ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to shipment.
Flow ranges to 1000 CFM (1700 m³/h).

Applications:

  • Chemical and Pharmaceutical Processing
  • Deaeration/ Degasification
  • Extruders
  • Filtration
  • Solvent Distillation/Vapor Recovery
  • Dehydration Evaporators
  • Vacuum Chilling

Features:

  • KINNEY KLRC Compound Liquid Ring Vacuum Pump with mechanical seals
  • Liquid to air heat exchanger
  • Flow range: 20 - 1000 CFM (35 - 1700 m³/h)
  • Vacuum levels to 29.5" Hg (-100 kPa g)
  • Steel exhaust separator tank
  • Discharge liquid mist eliminator with drain valve and return line
  • Seal fluid instrumentation package including:
    • Seal line thermometer
    • Seal line valving
    • Compound vacuum/pressure gauge
  • Quiet, vibration-free operation
  • Many optional accessories available
Supplier's Site

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model ACRP
Product Name Two Stage Liquid Ring Vacuum Systems
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
Pumping Speed 20 to 1000 CFM (34.01 to 1701 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generators - 2036249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
View Details