Tuthill Corporation / Vacuum & Blower Systems KVA Rotary Vane Vacuum Pumps Model KVA21

Description
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems Medical/Dental Vacuum Electronic Assembly Plastic Thermoforming Food Processing Features: Carbon composite vane material for long life (models KVA/KVAH100 and larger) Direct-coupled TEFC high efficiency motor Oil level sight glass Wire mesh inlet screen Integral oil mist exhaust filter Spin-on oil filter (models KVA/KVAH25 and larger) Anti-suckback valve to isolate the pump from the process when the pump is not operating Integral exhaust filter Air cooled design Small, compact design affords point-of-service usage Full pumping speed from atmospheric pressure down to ~7.5 Torr (~10 mbar) Ultimate pressures to 0.5 Torr (0.67 mbar) Quiet operation – 59-83 dB(A) at 1 m Drop-in replacement for Busch R5 Series™ vane pumps
Datasheet
Description
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems Medical/Dental Vacuum Electronic Assembly Plastic Thermoforming Food Processing Features: Carbon composite vane material for long life (models KVA/KVAH100 and larger) Direct-coupled TEFC high efficiency motor Oil level sight glass Wire mesh inlet screen Integral oil mist exhaust filter Spin-on oil filter (models KVA/KVAH25 and larger) Anti-suckback valve to isolate the pump from the process when the pump is not operating Integral exhaust filter Air cooled design Small, compact design affords point-of-service usage Full pumping speed from atmospheric pressure down to ~7.5 Torr (~10 mbar) Ultimate pressures to 0.5 Torr (0.67 mbar) Quiet operation – 59-83 dB(A) at 1 m Drop-in replacement for Busch R5 Series™ vane pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVA Rotary Vane Vacuum Pumps - Model KVA21 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
KVA Rotary Vane Vacuum Pumps
Model KVA21
KVA Rotary Vane Vacuum Pumps Model KVA21
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems Medical/Dental Vacuum Electronic Assembly Plastic Thermoforming Food Processing Features: Carbon composite vane material for long life (models KVA/KVAH100 and larger) Direct-coupled TEFC high efficiency motor Oil level sight glass Wire mesh inlet screen Integral oil mist exhaust filter Spin-on oil filter (models KVA/KVAH25 and larger) Anti-suckback valve to isolate the pump from the process when the pump is not operating Integral exhaust filter Air cooled design Small, compact design affords point-of-service usage Full pumping speed from atmospheric pressure down to ~7.5 Torr (~10 mbar) Ultimate pressures to 0.5 Torr (0.67 mbar) Quiet operation – 59-83 dB(A) at 1 m Drop-in replacement for Busch R5 Series™ vane pumps

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry.

Applications:

  • Vacuum Packaging
  • Meat Packing
  • Vacuum Chucking & Holding
  • Central Vacuum Systems
  • Medical/Dental Vacuum
  • Electronic Assembly
  • Plastic Thermoforming
  • Food Processing

Features:

  • Carbon composite vane material for long life (models KVA/KVAH100 and larger)
  • Direct-coupled TEFC high efficiency motor
  • Oil level sight glass
  • Wire mesh inlet screen
  • Integral oil mist exhaust filter
  • Spin-on oil filter (models KVA/KVAH25 and larger)
  • Anti-suckback valve to isolate the pump from the process when the pump is not operating
  • Integral exhaust filter
  • Air cooled design
  • Small, compact design affords point-of-service usage
  • Full pumping speed from atmospheric pressure down to ~7.5 Torr (~10 mbar)
  • Ultimate pressures to 0.5 Torr (0.67 mbar)
  • Quiet operation – 59-83 dB(A) at 1 m
  • Drop-in replacement for Busch R5 Series™ vane pumps
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KVA21
Product Name KVA Rotary Vane Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
Ultimate Vacuum 2 torr (29.8 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Wet Rotary Vane Vacuum Pumps - EU HWT Series EU 47 HWT* - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 32.9 CFM (55.95 m³/hr)
View Details
Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - OVEM-14-H-BN-QO-OE-N-2P - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details