Tuthill Corporation / Vacuum & Blower Systems AF™ Single Stage Liquid Ring Vacuum Pumps Model A200-300

Description
AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil Vapor Extraction Deaeration Extruders Central Vacuum Systems Filtration Solvent Distillation/Vapor Recovery Sterilization Autoclaves Degasifiers Evaporators Features: No contact between operating components in the casing Flat power curve over entire vacuum range prevents motor overload Reduced stress on motor shaft and bearings Increased water handling capability prevents heat build-up, extends life of mechanical seals Flows to 600 CFM (1020 m³/h) Vacuum levels to 29" Hg (25 Torr / 33 mbar abs) Shrouded rotor increases pumping efficiency for high vacuum and low water consumption. Materials of Construction available: Bronze Cast iron/bronze Stainless steel
Datasheet
Description
AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil Vapor Extraction Deaeration Extruders Central Vacuum Systems Filtration Solvent Distillation/Vapor Recovery Sterilization Autoclaves Degasifiers Evaporators Features: No contact between operating components in the casing Flat power curve over entire vacuum range prevents motor overload Reduced stress on motor shaft and bearings Increased water handling capability prevents heat build-up, extends life of mechanical seals Flows to 600 CFM (1020 m³/h) Vacuum levels to 29" Hg (25 Torr / 33 mbar abs) Shrouded rotor increases pumping efficiency for high vacuum and low water consumption. Materials of Construction available: Bronze Cast iron/bronze Stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AF™ Single Stage Liquid Ring Vacuum Pumps - Model A200-300 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
AF™ Single Stage Liquid Ring Vacuum Pumps
Model A200-300
AF™ Single Stage Liquid Ring Vacuum Pumps Model A200-300
AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil Vapor Extraction Deaeration Extruders Central Vacuum Systems Filtration Solvent Distillation/Vapor Recovery Sterilization Autoclaves Degasifiers Evaporators Features: No contact between operating components in the casing Flat power curve over entire vacuum range prevents motor overload Reduced stress on motor shaft and bearings Increased water handling capability prevents heat build-up, extends life of mechanical seals Flows to 600 CFM (1020 m³/h) Vacuum levels to 29" Hg (25 Torr / 33 mbar abs) Shrouded rotor increases pumping efficiency for high vacuum and low water consumption. Materials of Construction available: Bronze Cast iron/bronze Stainless steel

AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition.
These compact vacuum pumps outperform any comparable vacuum pump on the market.

Applications:

  • Chemical and Pharmaceutical Processing
  • Soil Vapor Extraction
  • Deaeration
  • Extruders
  • Central Vacuum Systems
  • Filtration
  • Solvent Distillation/Vapor Recovery
  • Sterilization
  • Autoclaves
  • Degasifiers
  • Evaporators

Features:

  • No contact between operating components in the casing
  • Flat power curve over entire vacuum range prevents motor overload
  • Reduced stress on motor shaft and bearings
  • Increased water handling capability prevents heat build-up, extends life of mechanical seals
  • Flows to 600 CFM (1020 m³/h)
  • Vacuum levels to 29" Hg (25 Torr / 33 mbar abs)
  • Shrouded rotor increases pumping efficiency for high vacuum and low water consumption.
  • Materials of Construction available:
    • Bronze
    • Cast iron/bronze
    • Stainless steel
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model A200-300
Product Name AF™ Single Stage Liquid Ring Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Pharm/Sanitary
Pumping Speed 200 to 300 CFM (340 to 510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Elevator™ SuperSac Filling Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 400 to 860 CFM (680 to 1463 m³/hr)
View Details