Tuthill Corporation / Vacuum & Blower Systems Kinney® Close Coupled Mechanical Booster Vacuum Pump Model CC5430

Description
Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily installed. CC Systems are rated to ultimate pressure capability of 0.2 micron (.026 Pa) Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: Both pump and booster start simultaneously for very fast pumpdown Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 300 - 1200 CFM (510 - 2040 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Temperature switch Optional mechanical seals in booster for applications where seconds count in cycle and pumpdown time
Datasheet
Description
Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily installed. CC Systems are rated to ultimate pressure capability of 0.2 micron (.026 Pa) Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: Both pump and booster start simultaneously for very fast pumpdown Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 300 - 1200 CFM (510 - 2040 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Temperature switch Optional mechanical seals in booster for applications where seconds count in cycle and pumpdown time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® Close Coupled Mechanical Booster Vacuum Pump - Model CC5430 - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® Close Coupled Mechanical Booster Vacuum Pump
Model CC5430
Kinney® Close Coupled Mechanical Booster Vacuum Pump Model CC5430
Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily installed. CC Systems are rated to ultimate pressure capability of 0.2 micron (.026 Pa) Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: Both pump and booster start simultaneously for very fast pumpdown Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 300 - 1200 CFM (510 - 2040 m³/h) Ultimate pressure: 0.2 Microns (McLeod Gauge) Compact footprint design Simple installation, no special preparations required Quiet, vibration-free operation Temperature switch Optional mechanical seals in booster for applications where seconds count in cycle and pumpdown time

Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure.
These compact systems occupy very little floor space and are easily installed.
CC Systems are rated to ultimate pressure capability of 0.2 micron (.026 Pa)

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating
  • Sputtering
  • Space Simulation

Features:

  • Both pump and booster start simultaneously for very fast pumpdown
  • Increased flow to power ratio as compared to equivalent sized pump alone
  • Flow range: 300 - 1200 CFM (510 - 2040 m³/h)
  • Ultimate pressure: 0.2 Microns (McLeod Gauge)
  • Compact footprint design
  • Simple installation, no special preparations required
  • Quiet, vibration-free operation
  • Temperature switch
  • Optional mechanical seals in booster for applications where seconds count in cycle and pumpdown time
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category High Vacuum Pumps
Product Number Model CC5430
Product Name Kinney® Close Coupled Mechanical Booster Vacuum Pump
Configuration Vacuum Pump System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
Ultimate Vacuum 1.00E-8 torr (29.92 in Hg vac)
View Details
Vacuum generator - VADM-200-P - Festo Corporation
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
PowerLift Electric Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Ultimate Vacuum 379 to 354 torr (15.00 to 16.00 in Hg vac)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details