Tuthill Corporation / Vacuum & Blower Systems Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps Model KT-850D

Description
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation
Datasheet
Description
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps - Model KT-850D - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps
Model KT-850D
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps Model KT-850D
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Features: Full pumping speed down to 1 Torr Can operate continuously at any pressure up to 100 Torr Ultimate pressure 10 Microns (McLeod Gauge) Adjustable gas ballast permits handling of condensable vapors No metal to metal contact in pumping chamber Unequaled durability, even in dirty applications Compact footprint design Simple installation, no special preparations required Triplex piston design provides quiet, vibration-free operation

KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free.
All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels.
Adjustable gas ballast valves are included as standard equipment for handling water and other vapor loads.

Applications:

  • Vacuum Packaging
  • Vacuum Furnaces
  • Vacuum Coating

Features:

  • Full pumping speed down to 1 Torr
  • Can operate continuously at any pressure up to 100 Torr
  • Ultimate pressure 10 Microns (McLeod Gauge)
  • Adjustable gas ballast permits handling of condensable vapors
  • No metal to metal contact in pumping chamber
  • Unequaled durability, even in dirty applications
  • Compact footprint design
  • Simple installation, no special preparations required
  • Triplex piston design provides quiet, vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model KT-850D
Product Name Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 778 CFM (1323 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry Screw Vacuum Pumps - Screwvac SD Series SD 250 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 177 CFM (301 m³/hr)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-100 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 71 CFM (121 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
Vacuum Generators - 2022419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details