Kikusui America, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years,...
The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is...
The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent...
The PAK-A Series is a variable output, switching power supply that feature excellent electrical characteristics as well as unmatched reliability. This Series offers a wide range of variation consisting of...
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and...
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional...
The PAT-T Series is a constant voltage/constant current, auto-shifting, switching DC power supply. It features a soft switching system that offers greater efficiency and lower noise. At the same time,...
The PMC Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level...
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level...
The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise.
The PWR Series offers constant voltage (CV)/constant current (CC) automatic crossover DC power supplies that enable you to combine a wide range of voltages and currents within the output power...
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only...