Kikusui America, Inc. Datasheets for Fuel Cell and Solar Test Equipment
Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.
Fuel Cell and Solar Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| FC Scanner KFM2151 is a 32ch scanner that meets the needs of monitoring each cell while assessing the stack fuel cell. It is capable of up to 160ch in a... | |
| The impedance meter KFM2030 is intended to enable the impedance characteristics of a fuel cell to be measured easily through the use of the AC impedance measurement method. Using the... | |
| The KFM2150 system is a fuel cell impedance measurement system configured with an FC impedance meter KFM2150 and an electronic load PLZ-4W series. Combination of KFM2150 and PLZ-4WA series (0V... |