Kikusui America, Inc. PAD-LA Series DC Power Suppl PAD36-60LA

Description
The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use" operation by adopting an advanced design and we aim to establish the "New Basic Power Supply" which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.
Datasheet
Description
The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use" operation by adopting an advanced design and we aim to establish the "New Basic Power Supply" which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAD-LA Series DC Power Suppl - PAD36-60LA - Kikusui America, Inc.
Santa Clara, CA, USA
PAD-LA Series DC Power Suppl
PAD36-60LA
PAD-LA Series DC Power Suppl PAD36-60LA
The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use" operation by adopting an advanced design and we aim to establish the "New Basic Power Supply" which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.

The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use" operation by adopting an advanced design and we aim to establish the "New Basic Power Supply" which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.

Supplier's Site
DC Power Supply PAD36-60LA
The PAD36-60LA is a 2 kW DC power supply from Kikusui. Additional Features: Voltage: 0-36V Current: 0-60A Large LED monitor with high visibility for 4digits display Output and Set Switch Putting together of the mode setting switches OCP (Over Current Protection circuit) Output Monitoring Control Terminals The Kikusui PAD36-60LA is a high performance and highly reliable 36V, 60A, variable DC regulated power supply. The PAD36-60LA has polished features and performance and it has improved the "easy to use" operation by adopting an advanced design which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.

The PAD36-60LA is a 2 kW DC power supply from Kikusui.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-60A
  • Large LED monitor with high visibility for 4digits display
  • Output and Set Switch
  • Putting together of the mode setting switches
  • OCP (Over Current Protection circuit)
  • Output Monitoring
  • Control Terminals

The Kikusui PAD36-60LA is a high performance and highly reliable 36V, 60A, variable DC regulated power supply. The PAD36-60LA has polished features and performance and it has improved the "easy to use" operation by adopting an advanced design which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.

Supplier's Site Datasheet

Technical Specifications

  Kikusui America, Inc. ValueTronics International, Inc.
Product Category DC Power Supplies Power Supplies
Product Number PAD36-60LA PAD36-60LA
Product Name PAD-LA Series DC Power Suppl DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation, Research, Quality Control, Manufacturing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1155-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details