Kikusui America, Inc. PAS Series Variable-switching Regulated DC Power Supply PAS80-9

Description
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.
Description
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

Suppliers

Company
Product
Description
Supplier Links
PAS Series Variable-switching Regulated DC Power Supply - PAS80-9 - Kikusui America, Inc.
Santa Clara, CA, USA
PAS Series Variable-switching Regulated DC Power Supply
PAS80-9
PAS Series Variable-switching Regulated DC Power Supply PAS80-9
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PAS80-9
Product Name PAS Series Variable-switching Regulated DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Testing Equipment
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Applications Rugged, Industrial Applications
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;15V;1.0A;13.5-16.5 V RANGE;120 MVP-P;83.5% - 70076074 - Allied Electronics, Inc.
Specs
Form Factor DIN Rail
Applications Industrial
DC Output Voltage 15.0 volts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Medical Power Supply; Laser Power Supply; Rectifier; AC/DC Converter; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details