Kikusui America, Inc. PMP Series Multi Channel Tracking DC Power Supply PMP18-3TR

Description
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.
Description
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

Suppliers

Company
Product
Description
Supplier Links
PMP Series Multi Channel Tracking DC Power Supply - PMP18-3TR - Kikusui America, Inc.
Santa Clara, CA, USA
PMP Series Multi Channel Tracking DC Power Supply
PMP18-3TR
PMP Series Multi Channel Tracking DC Power Supply PMP18-3TR
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PMP18-3TR
Product Name PMP Series Multi Channel Tracking DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Automotive/Information Devices, Research
Features Overheat Protection, Input Fuse
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Technology Linear Power Supply
DC Output Voltage 30.0 volts
DC Output Current 5 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details