The PMC Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series.
| Kikusui America, Inc. | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | PMC18-2 |
| Product Name | PMC Series Compact DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Desktop / Free Standing; Rack Mount (optional feature) |
| Applications | Instrumentation, Testing Equipment |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 0.0 to 70.0 volts |