Kikusui America, Inc. DC Power Supply PAR80A

Description
The PAR80A is a 80 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Multiple output ranges: 8V-10A, 16V-5A, 35V-2.5A, 80V-1A Power: 80W Digital displays Low noise and ripple Output voltage: 10-turns for full scale Output current: 10-turns for full scale Output Terminals: Front panel: Binding post; Back panel: Terminal board with sensing terminals Overload protection: Overload voltage protector (OVP) is built in Operation: Series or parallel, single-control series or parallel operation Ambient temperature: O to 40°C Rack mounting: Can be mounted with rack mount frame Power consumption: Measured at full load The PAR Series give a wide range of coverage, normally possible with several units, by using a multi-range system. This wattage type, multi-range power supply provides an automatic step-wise adjustment of current in accordance with the voltage used. The Model PAR80A delivers 80 watts in 4 ranges. This means that just one unit covers the output ranges of 3 or 4 conventional units. These compact, high performance instruments are especially useful in experiments and tests, research and inspections where a wide range of output is required.
Datasheet
Description
The PAR80A is a 80 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Multiple output ranges: 8V-10A, 16V-5A, 35V-2.5A, 80V-1A Power: 80W Digital displays Low noise and ripple Output voltage: 10-turns for full scale Output current: 10-turns for full scale Output Terminals: Front panel: Binding post; Back panel: Terminal board with sensing terminals Overload protection: Overload voltage protector (OVP) is built in Operation: Series or parallel, single-control series or parallel operation Ambient temperature: O to 40°C Rack mounting: Can be mounted with rack mount frame Power consumption: Measured at full load The PAR Series give a wide range of coverage, normally possible with several units, by using a multi-range system. This wattage type, multi-range power supply provides an automatic step-wise adjustment of current in accordance with the voltage used. The Model PAR80A delivers 80 watts in 4 ranges. This means that just one unit covers the output ranges of 3 or 4 conventional units. These compact, high performance instruments are especially useful in experiments and tests, research and inspections where a wide range of output is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PAR80A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PAR80A
DC Power Supply PAR80A
The PAR80A is a 80 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Multiple output ranges: 8V-10A, 16V-5A, 35V-2.5A, 80V-1A Power: 80W Digital displays Low noise and ripple Output voltage: 10-turns for full scale Output current: 10-turns for full scale Output Terminals: Front panel: Binding post; Back panel: Terminal board with sensing terminals Overload protection: Overload voltage protector (OVP) is built in Operation: Series or parallel, single-control series or parallel operation Ambient temperature: O to 40°C Rack mounting: Can be mounted with rack mount frame Power consumption: Measured at full load The PAR Series give a wide range of coverage, normally possible with several units, by using a multi-range system. This wattage type, multi-range power supply provides an automatic step-wise adjustment of current in accordance with the voltage used. The Model PAR80A delivers 80 watts in 4 ranges. This means that just one unit covers the output ranges of 3 or 4 conventional units. These compact, high performance instruments are especially useful in experiments and tests, research and inspections where a wide range of output is required.

The PAR80A is a 80 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Multiple output ranges: 8V-10A, 16V-5A, 35V-2.5A, 80V-1A
  • Power: 80W
  • Digital displays
  • Low noise and ripple
  • Output voltage: 10-turns for full scale
  • Output current: 10-turns for full scale
  • Output Terminals: Front panel: Binding post; Back panel: Terminal board with sensing terminals
  • Overload protection: Overload voltage protector (OVP) is built in
  • Operation: Series or parallel, single-control series or parallel operation
  • Ambient temperature: O to 40°C
  • Rack mounting: Can be mounted with rack mount frame
  • Power consumption: Measured at full load

The PAR Series give a wide range of coverage, normally possible with several units, by using a multi-range system. This wattage type, multi-range power supply provides an automatic step-wise adjustment of current in accordance with the voltage used. The Model PAR80A delivers 80 watts in 4 ranges. This means that just one unit covers the output ranges of 3 or 4 conventional units. These compact, high performance instruments are especially useful in experiments and tests, research and inspections where a wide range of output is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PAR80A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details