Kikusui America, Inc. PMC-A Series Compact DC Power Supply PMC18-3A

Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Suppliers

Company
Product
Description
Supplier Links
PMC-A Series Compact DC Power Supply - PMC18-3A - Kikusui America, Inc.
Santa Clara, CA, USA
PMC-A Series Compact DC Power Supply
PMC18-3A
PMC-A Series Compact DC Power Supply PMC18-3A
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PMC18-3A
Product Name PMC-A Series Compact DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Instrumentation, Testing Equipment
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
DC Output Voltage 24.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers