The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use" operation by adopting an advanced design and we aim to establish the "New Basic Power Supply" which can be used in all fields of application from the R&D , Quality Control to the Manufacturing site.
| Kikusui America, Inc. | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | PAD250-8LA |
| Product Name | PAD-LA Series DC Power Suppl |
| Technology | Linear Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, Research, Quality Control, Manufacturing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 0.0 to 250.0 volts |